EN
  • EN
  • DE

L-15WR33JV4E

Part No L-15WR33JV4E
Manufacturer Johanson Technology Inc.
Catalog Fixed Inductors
Description FIXED IND 330NH 300MA 1.65 OHM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Johanson Technology Inc.
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ceramic
Inductance 330nH
Tolerance ±5%
Current Rating 300mA
DC Resistance (DCR) 1.65 Ohm Max
Q @ Freq 45 @ 250MHz
Frequency - Self Resonant 800MHz
Temperature Range - Operating -40°C to 125°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0805 (2012 Metric)
Height - Seated (Max) 0.055" (1.40mm)
Win Source Part Number 040964-L-15WR33JV4E
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian L-15WR33JV4E CAD Model

Description

The Johanson Technology Inc. This component is a wirewound type inductor that is designed to provide high inductance and current rating.

    You May Also Be Interested in

    Pulse
    INDUCTOR POWER
    Need more? Email Us
    Pulse
    INDUCTOR POWER
    Need more? Email Us
    Pulse
    INDUCTOR POWER
    Need more? Email Us
    Pulse
    INDUCTOR POWER
    Need more? Email Us
    Murata Electronics North America
    FIXED IND 2.2UH 1.6A 91.2MOHM SM
    Need more? Email Us
    Pulse
    INDUCTOR POWER
    Need more? Email Us
    Pulse
    INDUCTOR POWER
    Need more? Email Us
    Pulse
    INDUCTOR POWER
    Need more? Email Us
    Pulse
    INDUCTOR POWER
    Need more? Email Us

    Top Sellers

    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.4647
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.0101
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.2376
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.2767
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $2.3760
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Realtek
    INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
    Lowest to $2.4354
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $19.0076
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $4.9895
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.4542
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess