EN
  • EN
  • DE

101X15W103MV4T

Part No 101X15W103MV4T
Manufacturer Johanson Dielectrics Inc.
Catalog Feed Through Capacitors
Description Feed Through Capacitors 100V 0.01uF 20% X7R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Johanson
Category Feed Through Capacitors
Capacitance 0.01 uF
Voltage Rating DC 100 VDC
Termination Style SMD/SMT
Tolerance 20 %
Number of Terminals 3 Terminal
Length 2.032 mm
Width 1.27 mm
Product X2Y Capacitor Filters
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 125 C
Dielectric X7R
Series X2Y
Capacitance - nF 10 nF
Capacitance - pF 10000 pF
Ultra Librarian 3D Model Ultra Librarian 101X15W103MV4T CAD Model

Description

Feed Through Capacitors 100V 0.01uF 20% X7R

You May Also Be Interested in

API Technologies Corp
CAP FEEDTHRU 1500PF 200V 3PSM
Lowest to $0.9783
Murata Electronics North America
CAP FEEDTHRU 0.01UF 20% 50V 1206
Lowest to $0.8719
Murata Electronics North America
CAP FEEDTHRU 220PF 20% 16V 0603
Lowest to $0.0810
TDK Corporation
CAP FEEDTHRU 0.022UF 25V 0805
Lowest to $0.6622
Murata Electronics North America
CAP FEEDTHRU 220PF 20% 50V 0805
Lowest to $0.1305
Murata Electronics North America
CAP FEEDTHRU 2200PF 20% 10V 0402
Lowest to $0.2727
Murata Electronics North America
Cap Feed Through 2.2uF 10VDC 20% Flat 0603 85°C / CAP FEEDTHRU 2.2UF 20% 10V 0603
Lowest to $0.8316
API Technologies Corp
CAP FEEDTHRU 0.01UF 200V 3PSM
Need more? Email Us
Murata Electronics North America
CAP FEEDTHRU 0.1UF 20% 16V 0603
Lowest to $0.0381

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess