EN
  • EN
  • DE

JMB362-QGEZOA

Part No JMB362-QGEZOA
Manufacturer JMicron
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Manufacturer JMicron
Win Source Part Number 718807-JMB362-QGEZOA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JMB362-QGEZOA CAD Model

Description

The JMB362-QGEZOA is a single-chip PCI Express to SATA II host controller manufactured by JMicron. This controller provides a cost-effective solution for adding SATA II ports to systems lacking native support. It is commonly used in desktop PCs, embedded systems, and storage devices.

Applications:

  • Desktop PCs: Adds SATA II ports to desktop motherboards for connecting hard drives and SSDs.
  • Embedded Systems: Provides SATA II connectivity for embedded systems requiring storage capabilities.
  • Storage Devices: Used in external hard drive enclosures and RAID arrays to interface with SATA drives.
  • Industrial PCs: Enables SATA connectivity in industrial PCs for data logging and storage applications.
  • Server Platforms: Provides supplementary SATA ports to increase storage capacity.

Features:

  • PCI Express Interface: Supports PCI Express Gen1 interface for high-speed data transfer.
  • Dual SATA II Ports: Provides two SATA II ports for connecting SATA hard drives and SSDs.
  • SATA II Compliance: Compliant with SATA II specifications, supporting data transfer rates up to 3 Gbps.
  • RAID Support: Supports RAID 0 and RAID 1 configurations for data redundancy and performance enhancement.
  • AHCI Support: Supports Advanced Host Controller Interface (AHCI) for optimized SATA performance.

Benefits:

  • Increased Storage Capacity: Enables the addition of SATA drives to increase storage capacity in systems.
  • Enhanced Data Transfer Rates: Supports SATA II data transfer rates for faster data access.
  • Improved System Performance: AHCI support optimizes SATA performance, improving overall system responsiveness.
  • Data Redundancy: RAID support provides data redundancy, protecting against data loss due to drive failure.
  • Cost-Effective Solution: Provides a cost-effective solution for adding SATA II ports to systems.

Additional Details:

The JMB362-QGEZOA controller supports both SATA hard drives (HDDs) and solid-state drives (SSDs). It features a PCI Express x1 interface. The controller is typically available in a QFN package. It supports Native Command Queuing (NCQ) for improved data access efficiency. The JMB362-QGEZOA is commonly used in consumer electronics, industrial equipment, and server platforms where reliable SATA connectivity is required.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess