EN
  • EN
  • DE

12 100.2

Part No 12 100.2
Manufacturer JKSEMI
Catalog Fuses
Description 2A Fuse Surface Mount 1206
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package 1206
Melting I2t 0.41
Interrupt Rating 300A
Operating Temperature -55℃~+150℃
Type Surface Mount Fuse
Current Rating 2A
Voltage Rating (DC) 72V;63V;32V;24V
Ultra Librarian 3D Model Ultra Librarian 12 100.2 CAD Model

Description

875682693

The 875682693 is a state-of-the-art electronic component well-suited for high-end applications, delivering excellent operational capabilities.

  • Applications/Projects:
    • Wireless communication systems
    • Audio and video equipment
    • Aerospace technology
  • Features and Benefits:
    • High precision and low latency operation
    • Streamlined design for enhanced performance
    • Resistance to environmental stresses

    Additional Details: Trusted across industries for its stability and efficiency, this component is pivotal in projects requiring robust communication channels.

You May Also Be Interested in

Eaton Bussmann
FUSE AUTOMOTIVE 15A 32VDC BLADE
Need more? Email Us
Eaton Bussmann
FUSE AUTO 300A 58VDC MODULE
Need more? Email Us
Eaton Bussmann
BUSS MIDGET FUSE FAST ACTING
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 8A 600VAC 170VDC
Need more? Email Us
Littelfuse Inc.
0695025.PXP Littelfuse Automotive Fuses 25A 32V TIME DELAY datasheet, inventory, & pricing.
Lowest to $0.8441
Shenzhen JDT Fuse Industrial Co., Ltd
1A 32V Fuse Surface Mount 0603
Lowest to $0.0323
Eaton Bussmann
FUSE AUTO 70A 32VDC BLADE MAX
Need more? Email Us
Bel Fuse Inc.
Surface Mount Fuse 2A 1206 Fuses RoHS
Lowest to $0.4366
Eaton Bussmann
FUSE AUTO 50A 32VDC BLADE MAX
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
735+ $0.0681 $50.0535
1,795+ $0.0558 $100.1610
2,775+ $0.0541 $150.1275
3,820+ $0.0524 $200.1680
4,945+ $0.0506 $250.2170
6,610+ $0.0454 $300.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390 pieces
MOQ: 735 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess