EN
  • EN
  • DE

SR860L

Part No SR860L
Manufacturer Jinan Jingheng (Group) Co.,Ltd
Catalog Electronic Wholesale
Description LOW VF SCHOTTKY BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Jinan Jingheng (Group) Co.,Ltd
Win Source Part Number 1258655-SR860L
Manufacturer Homepage www.jinghenggroup.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SR860L CAD Model

Description

The SR860L is a high-performance Schottky Barrier Diode manufactured by Jinan Jingheng (Group) Co., Ltd. This diode is designed for applications requiring high switching speeds and low forward voltage drop. Its robust construction ensures reliable operation in a variety of demanding environments.

Applications

  • Switching Power Supplies: Used in power supplies to rectify AC voltage to DC voltage efficiently.
  • Freewheeling Diodes: Protects inductive loads from voltage spikes by providing a path for current when the switch is turned off.
  • Reverse Polarity Protection: Prevents damage to circuits by blocking current flow in the reverse direction.
  • High-Frequency Rectification: Used in high-frequency circuits for efficient rectification.
  • DC-DC Converters: Employed in DC-DC converters to improve efficiency and reduce losses.

Features

  • High Surge Current Capability: Designed to withstand high surge currents without failure.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Switching Speed: Enables efficient operation in high-frequency circuits.
  • Guard Ring Structure: Improves voltage surge capabilities.
  • Lead-Free Finish/RoHS Compliant: Complies with environmental standards.

Benefits

  • Improved Efficiency: The low forward voltage drop reduces power loss, leading to higher overall efficiency.
  • Enhanced Reliability: The high surge current capability and robust construction ensure reliable operation in demanding applications.
  • Protection of Sensitive Components: Serves as a crucial protection component in different electrical circuit applications.
  • Environmentally Friendly: RoHS compliant, making it suitable for environmentally conscious applications.
  • Optimized Performance: The combination of high switching speed and low forward voltage drop allows for optimized performance in various circuits.

Additional Details

The SR860L typically comes in a DO-201AD package. Its maximum repetitive peak reverse voltage is usually around 60V, and its maximum average forward rectified current is approximately 8.0A. The forward voltage at a specified forward current and temperature is usually quite low, enhancing its efficiency. The operating junction temperature range is generally from -65°C to +150°C. Always refer to the manufacturer's datasheet for precise specifications and application guidelines to ensure correct and safe usage. This diode is designed to offer superior performance and reliability in a wide array of applications.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.3872
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $389.1212
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess