EN
  • EN
  • DE

ES5AC

Part No ES5AC
Manufacturer Jiangsu High diode Semiconductor Co., Ltd
Catalog Diodes, Rectifiers - Single
Description SMC Plastic-Encapsulate Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Jiangsu High diode Semiconductor Co., Ltd
Win Source Part Number 1172501-ES5AC
Manufacturer Homepage www.h-diode.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ES5AC CAD Model

Description

The ES5AC is a surface-mount rectifier diode manufactured by Jiangsu High diode Semiconductor Co., Ltd. It is designed for general-purpose rectification applications. This diode is characterized by its moderate forward current capability, high surge current withstand, and compact size.

Applications

  • General Rectification: Used in AC-DC power supplies for converting AC voltage to DC voltage.
  • Reverse Polarity Protection: Acts as a reverse polarity protection diode in various electronic circuits.
  • Freewheeling Diode: Used to protect circuits from inductive voltage spikes.
  • Voltage Clamping: Used to limit voltage spikes to safe levels.
  • Adapter Circuits: Incorporated in power adapters to convert AC to DC.

Features

  • High Surge Current Capability: Provides protection against transient voltage surges.
  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.
  • Glass Passivated Chip Junction: Offers enhanced reliability and performance.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Reliable Protection: High surge current capability provides reliable protection against voltage transients.
  • Improved Efficiency: Low forward voltage drop reduces power dissipation, leading to higher efficiency.
  • Compact Design: Surface mount package saves board space and simplifies assembly.
  • Robust Performance: Glass passivated chip junction provides robust performance and long-term reliability.
  • Versatile Applications: Suitable for a wide range of general-purpose rectification applications.

Additional Details

The ES5AC typically features a repetitive peak reverse voltage of 600V and a forward current of 5A. It has a surge current rating of 150A. The forward voltage drop is generally around 1.1V at 5A. The reverse leakage current is low, typically in the microampere range. The diode comes in a SMC (DO-214AB) package designed for surface mounting. The operating temperature range generally spans from -55°C to +150°C. Always consult the manufacturer's datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Micro Commercial Co
Interface
Lowest to $0.0880

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1,275+ $0.0393 $50.1075
3,100+ $0.0323 $100.1300
4,795+ $0.0313 $150.0835
6,605+ $0.0303 $200.1315
8,535+ $0.0293 $250.0755
11,410+ $0.0263 $300.0830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,990 pieces
MOQ: 1275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess