EN
  • EN
  • DE

ESDU5V0D9

Part No ESDU5V0D9
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog END - OF - LIFE
Description Uni-direction ESD Protection Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Win Source Part Number 1172723-ESDU5V0D9
Manufacturer Homepage www.cj-elec.com/index.asp
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ESDU5V0D9 CAD Model

Description

The ESDU5V0D9 is a Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic components from electrostatic discharge (ESD). Manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET), it is specifically engineered to safeguard data and power lines in a variety of applications. It’s an essential component for ensuring the reliability and longevity of electronic devices exposed to ESD events.

Applications

  • Mobile Phones: Protects I/O ports and power lines from ESD damage during handling and use.
  • Portable Devices: Safeguards sensitive circuitry in devices like tablets, e-readers, and media players.
  • Wearable Technology: Provides ESD protection for smartwatches, fitness trackers, and other wearable devices.
  • USB Interfaces: Protects USB ports from ESD strikes during connection and disconnection.
  • Communication Systems: Safeguards data lines in networking equipment, such as routers and modems.

Features

  • Low Clamping Voltage: Effectively clamps transient voltages to a safe level, preventing damage to protected components.
  • Fast Response Time: Responds quickly to ESD events, minimizing the duration of the voltage surge.
  • Low Capacitance: Maintains signal integrity in high-speed data lines by minimizing capacitive loading.
  • Small Package Size: Allows for compact designs and easy integration into space-constrained applications.
  • RoHS Compliant: Meets environmental regulations by restricting the use of hazardous substances.

Benefits

  • Improved System Reliability: Enhances the reliability of electronic devices by protecting them from ESD damage.
  • Reduced Field Failures: Minimizes the risk of product failures in the field due to ESD events.
  • Extended Product Lifespan: Prolongs the lifespan of electronic devices by safeguarding them from electrical stress.
  • Cost-Effective Protection: Provides a cost-efficient solution for ESD protection compared to more complex solutions.
  • Simplified Design: Easy to implement and integrate into existing circuit designs.

Additional Details

The ESDU5V0D9 typically features a standoff voltage of 5V, making it suitable for protecting 5V logic circuits. It is commonly available in small surface-mount packages such as SOD-323 or similar. The key specifications include peak pulse power, reverse standoff voltage, clamping voltage, and junction capacitance. Refer to the manufacturer's datasheet for detailed package dimensions, electrical characteristics, and application guidelines.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2181
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess