EN
  • EN
  • DE

2SA1179

Part No 2SA1179
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog Hard To Find
Description TRANSISTOR (PNP)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Win Source Part Number 1124371-2SA1179
Manufacturer Homepage www.cj-elec.com/index.asp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1179 CAD Model

Description

The 2SA1179 is a PNP silicon epitaxial transistor manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd. It is designed for use in low-frequency power amplifier applications. This transistor offers a good balance of voltage, current, and power handling capabilities, making it suitable for audio amplification and similar circuits.

Applications:

  • Audio Amplifiers: Used in pre-amplifier and power amplifier stages in audio equipment.
  • Switching Circuits: Can be employed in switching applications requiring moderate current and voltage levels.
  • Driver Stages: Suitable for driving larger transistors in power amplification systems.
  • General-Purpose Amplification: Applicable in various amplification circuits in electronic devices.

Features:

  • PNP Silicon Epitaxial Transistor: Utilizes proven silicon epitaxial technology for reliable performance.
  • High Collector Current (Ic): Capable of handling moderate collector current, suitable for driving various loads.
  • Low Saturation Voltage: Offers low saturation voltage for efficient switching and amplification.
  • High DC Current Gain (hFE): Provides sufficient current amplification for various applications.
  • Compact Package: Typically available in a through-hole package for easy mounting and soldering.

Benefits:

  • Improved Audio Quality: Facilitates clear and amplified audio output in audio amplifier circuits.
  • Efficient Switching: Provides efficient switching performance in switching circuits due to its low saturation voltage.
  • Reliable Performance: Offers stable and consistent performance due to the silicon epitaxial construction.
  • Easy Integration: Simplifies circuit design and implementation due to its standard package and characteristics.
  • Cost-Effective Solution: Provides a cost-effective solution for amplification and switching needs.

Technical Specifications (Typical):

While specific values may vary based on the manufacturer's datasheet, typical parameters for a PNP silicon epitaxial transistor like the 2SA1179 include:

  • Collector-Base Voltage (VCBO): -60V
  • Collector-Emitter Voltage (VCEO): -50V
  • Emitter-Base Voltage (VEBO): -5V
  • Collector Current (IC): -1A
  • Power Dissipation (PC): 0.8W
  • DC Current Gain (hFE): 100-300 (depending on IC)
  • Operating Temperature Range: -55°C to +150°C

Always refer to the manufacturer's datasheet for precise specifications and application guidelines.

You May Also Be Interested in

NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Molex, LLC
FPC Connector
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2,860+ $0.0175 $50.0500
6,100+ $0.0164 $100.0400
9,435+ $0.0159 $150.0165
13,610+ $0.0147 $200.0670
17,610+ $0.0142 $250.0620
22,060+ $0.0136 $300.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 2860 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess