Products specifications Report Issue?

Category Connectors, Interconnects - Memory Connectors - PC Card Sockets
Mfr JAE Electronics
Series SF56K
Package Tape & Reel
Product Status Active
Card Type Micro SIM
Number of Positions 8 (6 + 2)
Connector Type Connector and Ejector
Insertion, Removal Method Push In, Push Out
Ejector Side Right
Mounting Type Surface Mount, Right Angle
Features Switch
Height Above Board 0.050" (1.28mm)
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Contact Finish Thickness Flash
Base Product Number SF56K006
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
California Prop 65 Warning Information
Win Source Part Number 1365976-SF56K006VBAR2000
Ultra Librarian 3D Model Ultra Librarian SF56K006VBAR2000 CAD Model

Description

The SF56K006VBAR2000 is a PC Card Socket from JAE Electronics.

  • Mounting Type: Surface Mount, Right Angle
  • Number of Positions: 8 (6 + 2)
  • Card Type: Micro SIM
  • Height Above Board: 0.050" (1.28mm)
  • Switch: Yes
  • Contact Finish: Gold
  • Series: SF56K
  • California Prop 65 Compliant: Yes
  • Packaging: Tape & Reel
  • Product Status: Active
  • MSL Level: Unlimited
  • Insertion/Removal Method: Push-In, Push-Out

You May Also Be Interested in

Yamaichi
CONN SIM CARD R/A SMD
Need more? Email Us
ECAD model for FMS006-2340-0-VE
3M
CONN COMPACT FLASH CARD R/A SMD
Lowest to $4.0121
ECAD model for N7E50-A516PK-30
Molex, LLC
1.10mm (.043") Pitch TransFlash Memory Card Connector, Reverse Type, With Detect Switch, Push-Push, Black Color Housing
Need more? Email Us
ECAD model for 49225-0821
JAE Electronics
CONN COMPACT FLASH CARD R/A SMD
Lowest to $7.0461
ECAD model for JC26A-BBE
Amphenol
CONN SMART CARD R/A PCB
Need more? Email Us
ECAD model for 7334L2622F13LF
Molex, LLC
CONN MICRO SD CARD PUSH-PUSH R/A
Need more? Email Us
ECAD model for 5031821853
Molex, LLC
Lowest to $3.5726
ECAD model for 503500-0991
Hirose Electric Co Ltd
CONN SD CARD PUSH-PUSH R/A SMD
Lowest to $2.5805
ECAD model for DM1AA-SF-PEJ
TE Connectivity
CONN PCMCIA CARD R/A SMD
Need more? Email Us
ECAD model for 5535657-1

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8670 $52.0200
145+ $0.7114 $103.1530
220+ $0.6891 $151.6020
300+ $0.6669 $200.0700
390+ $0.6447 $251.4330
520+ $0.5780 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention