EN
  • EN
  • DE

KX14-30K5DE

Part No KX14-30K5DE
Manufacturer JAE Electronics
Catalog Rectangular Connectors
Description CONN RCPT 30POS SMD GOLD / 30 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mfr JAE Electronics
Series KX14
Package Tray
Connector Type Receptacle, Outer Shroud Contacts
Number of Positions 30
Pitch 0.031" (0.80mm)
Number of Rows 2
Mounting SMD (SMT)
Features Board Guide, Solder Retention
Contact Finish Gold
Contact Finish Thickness 4.00µin (0.100µm)
Mated Stacking Heights 7mm, 8mm, 9mm
Height Above Board 0.258" (6.55mm)
Base Product Number KX14-30K
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names 670-1248,KX1430K5DE,-KX14-30K5DE
Standard Package 1
Win Source Part Number 1166076-KX14-30K5DE
Ultra Librarian 3D Model Ultra Librarian KX14-30K5DE CAD Model

Description

The JAE Electronics KX14-30K is a 30 position receptacle outer shroud contacts connector. It is part of the KX14 series with a pitch of 0.031" (0.80mm).

  • Board Guide: Yes
  • Solder Retention: Yes
  • Mounting: SMD (SMT)
  • Rows: 2
  • Contact Finish: Gold
  • Contact Finish Thickness: 4.00µin (0.100µm)
  • Package: Tray
  • Mated Stacking Heights: 7mm, 8mm, and 9mm
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8536.69.4040
  • Other names: 670-1248, -KX14-30K5DE

You May Also Be Interested in

Samtec Inc.
CONN RCPT 8POS 0.156 TIN SMD / 8 Position Receptacle Connector 0.156" (3.96mm) Surface Mount Tin
Lowest to $6.4541
Panasonic
CONN HDR 30POS SMD GOLD / 30 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Lowest to $2.6853
Samtec Inc.
CONN HEADER SMD 50POS 1.27MM / Connector Header Surface Mount 50 position 0.050" (1.27mm)
Lowest to $5.0029
TE Connectivity
CONN HEADER R/A 4POS 6.35MM / Connector Header Through Hole, Right Angle 4 position 0.250" (6.35mm)
Lowest to $1.5166
Molex, LLC
CONN RCPT HSG 14POS BLACK / 14 Rectangular Connectors - Housings Receptacle Black
Need more? Email Us
TE Connectivity
CONN PLUG HSG 6POS 2.50MM / 6 Rectangular Connectors - Housings Plug Natural 0.098" (2.50mm)
Need more? Email Us
Molex, LLC
CONN PLUG 6POS SMD GOLD / 6 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Need more? Email Us
Hirose Electric Co Ltd
CONN RCPT 168POS SMD GOLD / 168 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Need more? Email Us
Molex, LLC
CONN HEADER SMD 2POS 1.25MM / Connector Header Surface Mount 2 position 0.049" (1.25mm)
Lowest to $0.2843

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1268 $59.4092
46+ $2.5656 $118.0176
70+ $2.4855 $173.9850
97+ $2.4053 $233.3141
125+ $2.3252 $290.6500
167+ $2.0845 $348.1115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 298 pieces
In Stock: 149 pieces Factory Stock: 149 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess