EN
  • EN
  • DE

IL-WX-20S-VF-B-E1000E

Part No IL-WX-20S-VF-B-E1000E
Manufacturer JAE Electronics
Catalog Rectangular Connectors
Description CONN RCPT 20POS 0.031 TIN SMD / 20 Position Receptacle Connector 0.031" (0.80mm) Surface Mount Tin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr JAE Electronics
Series IL-WX
Package Tape & Reel
Connector Type Receptacle
Contact Type Forked
Style Board to Board
Number of Positions 20
Number of Positions Loaded All
Pitch - Mating 0.031" (0.80mm)
Number of Rows 2
Row Spacing - Mating 0.059" (1.50mm)
Mounting Type Surface Mount
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Tin
Insulation Color Black
Insulation Height 0.128" (3.25mm)
Temperature Range - Operating -40°C ~ 85°C
Material Flammability Rating UL94 V-0
Mated Stacking Heights 4.5mm
Features Solder Retention
Current Rating (Amps) 0.5A
Applications General Purpose
Insulation Material Polyphenylene Sulfide (PPS) , Glass Filled
Contact Shape Square
Contact Material Copper Alloy
Base Product Number IL-WX-20
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1350497-IL-WX-20S-VF-B-E1000E
Ultra Librarian 3D Model Ultra Librarian IL-WX-20S-VF-B-E1000E CAD Model

Description

The JAE Electronics IL-WX-20S-VF-B-E1000E is a 20-position connector belonging to the IL-WX series.

  • Series: IL-WX
  • Type: Rectangular Connector
  • Connector Type: Headers, Receptacles, Female Sockets
  • Solder Retention: Yes
  • Connector Style: Receptacle
  • Contact Type: Forked
  • Positions Loaded: All
  • Number of Rows: 2
  • Termination: Solder
  • Fastening Type: Push-Pull
  • Packaging: Tape & Reel
  • Contact Material: Copper Alloy
  • Mated Stacking Heights: 4.5mm
  • Ingress Protection: -
  • Flammability Rating: UL94 V-0
  • Application: General Purpose
  • Standard Package: 1,000
  • Insulation Material: Polyphenylene Sulfide (PPS), Glass Filled
  • Style: Board to Board
  • Pitch Mating: 0.031” (0.80mm)
  • Contact Finish Mating: Tin
  • Insulation Color: Black
  • Mounting Type: Surface Mount
  • Row Spacing Mating: 0.059” (1.50mm)
  • Insulation Height: 0.128” (3.25mm)
  • Contact Shape: Square
  • Operating Temperature Range: -40°C to 85°C
  • MSL Level: 1 (Unlimited)
  • Current Rating: 0.5A
  • HTSUS Code: 8536.69.4040

You May Also Be Interested in

Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
JST Sales America Inc.
Connector Header 2 position 3.96mm Pitch 10A Through Hole -25℃~+85℃
Lowest to $0.0833
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
CJT Connectors
1 3P -40℃~+105℃ 2.54mm 3 3A 250V 1x3P Through Hole,Right Angle,P=2.54mm Headers, Male Pins RoHS
Lowest to $0.5298
CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess