EN
  • EN
  • DE

DX07W024JA2R1000

Part No DX07W024JA2R1000
Manufacturer JAE Electronics
Catalog USB, DVI, HDMI Connectors
Description CONN RCPT USB3.1 TYPEC 24POS SMD / USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 Position Board Edge, Surface Mount, Right Angle
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Mfr JAE Electronics
Series DX07
Package Tape & Reel
Connector Type USB-C (USB TYPE-C)
Number of Contacts 24
Gender Receptacle
Specifications USB 2.0
Mounting Type Board Edge, Surface Mount, Right Angle
Mounting Feature Horizontal, Mid Mount
Termination Solder
Features Board Guide
Ingress Protection IPX8 - Waterproof
Temperature Range - Operating -30°C ~ 80°C
Number of Ports 1
Current Rating (Amps) 0.25A, 1.25A, 5A, 6.25A
Voltage - Rated 20VAC
Mating Cycles 10000
Shielding Shielded
Contact Finish Gold
Shell/Shielding Material Steel, Stainless
Material Flammability Rating UL94 V-0
Insulation Color Black
Base Product Number DX07W024
Standard Package 1,000
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1350887-DX07W024JA2R1000
Ultra Librarian 3D Model Ultra Librarian DX07W024JA2R1000 CAD Model

Description

The DX07W024JA2R1000 from JAE Electronics is a USB-C (USB TYPE-C) connector assembly with 24 contacts.

  • Connector Type: USB-C (USB TYPE-C)
  • Number of Contacts: 24
  • Voltage Rating: 20VAC
  • USB Specification: USB 2.0
  • Shielded: Yes
  • Ingress Protection: IPX8 (Waterproof)
  • Features: Board Guide
  • Mounting Type: Surface Mount (SMT)
  • Mounting Feature: Horizontal, Mid Mount
  • Mating Cycles: 10,000
  • Flammability Rating: UL94 V-0
  • Materials: Steel and Stainless
  • Package: Tape and Reel
  • Standard Package: 1,000

You May Also Be Interested in

Molex, LLC
67643-2910 Molex USB Connectors USB REC 4P RA SHLD TYPE A AUFL datasheet, inventory, & pricing.
Lowest to $1.0187
JST Sales America Inc.
UBB-4R-D14T-4D(LF)(SN) JST Commercial USB Connectors UB TYPE B SOCKET datasheet, inventory, & pricing.
Lowest to $1.0187
Bulgin
CONN COVER FOR USB A
Need more? Email Us
Molex, LLC
105444-0011 Molex USB Connectors Type C plug connec Au 30u 22pin datasheet, inventory, & pricing.
Lowest to $1.3098
Jinan Jing Heng Electronics Co., Ltd.
USB-A (USB TYPE-A) Receptacle Connector 4 Position Vertical, Flag
Lowest to $0.0903
Molex, LLC
46765-2301 Molex HDMI, Displayport & DVI Connectors MICROHDMI HYB REC .38AULF 19CKT .4mm datasheet, inventory, & pricing.
Lowest to $1.1642
Molex, LLC
67068-7041 Molex USB Connectors 4CKT TYPE B RECPT datasheet, inventory, & pricing.
Lowest to $2.0141
Molex, LLC
203615-0003 Molex USB Connectors USB C RCPT F 16pin Right Angle SM TM WP datasheet, inventory, & pricing.
Lowest to $5.7540
XKB Connection
USB-C (USB TYPE-C) Receptacle Connector 24 Position Surface Mount
Lowest to $0.5279

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1318 $50.1088
39+ $2.5697 $100.2183
61+ $2.4894 $151.8534
84+ $2.4091 $202.3644
108+ $2.3288 $251.5104
144+ $2.0879 $300.6576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess