EN
  • EN
  • DE

DX07B024XJ1R1300

Part No DX07B024XJ1R1300
Manufacturer JAE Electronics
Catalog USB, DVI, HDMI Connectors
Description CONN RCPT USB3.1 TYPEC 24POS SMD / USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Mfr JAE Electronics
Series DX07
Package Tape & Reel
Product Status Active
Connector Type USB-C (USB TYPE-C)
Number of Contacts 24
Gender Receptacle
Specifications USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1))
Mounting Type Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
Mounting Feature Horizontal, Mid Mount
Termination Solder
Features Pick and Place
Ingress Protection -
Temperature Range - Operating -30°C ~ 80°C
Number of Ports 1
Current Rating (Amps) 0.25A, 1.25A
Voltage - Rated 20V
Mating Cycles 10000
Shielding Shielded
Contact Finish Gold
Shell/Shielding Material Steel, Stainless
Material Flammability Rating -
Insulation Color Black
Base Product Number DX07B024
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
California Prop 65 Warning Information
Win Source Part Number 1355639-DX07B024XJ1R1300
Ultra Librarian 3D Model Ultra Librarian DX07B024XJ1R1300 CAD Model

Description

The DX07B024XJ1R1300 is a USB-C connector assembly manufactured by JAE Electronics. It is a USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed +) connector with 24 contacts. The connector is designed for board edge, cutout, surface mount, and through-hole right angle mounting.

  • Connector Type: USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed +)
  • Number of Contacts: 24
  • Mounting Type: Board Edge, Cutout, Surface Mount, Through Hole Right Angle
  • Voltage Rating: 20V
  • Current Rating (Amps): 0.25A, 1.25A
  • Shielded: Yes
  • Contact Finish: Gold
  • Termination: Solder
  • Insulation Color: Black
  • Shell / Shielding Material: Steel, Stainless Steel
  • Pick and Place: Yes
  • Mating Cycle: 10,000
  • Status: Active

You May Also Be Interested in

Conxall/Switchcraft
ADAPTER USB B RCPT TO USB A RCPT / Adapter Connector USB-B (USB TYPE-B), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount, Bulkhead - Front Side Nut
Need more? Email Us
Samtec Inc.
CONN DUST COVER FOR SCPU SERIES / Connector Cover, Dust For SCPU Series
Need more? Email Us
Kycon, Inc.
CONN RCPT USB TYPE A R/A / USB-A (USB TYPE-A) Receptacle Connector 4 Position Through Hole, Right Angle
Lowest to $0.6537
Assmann WSW Components
CONN RCPT USB1.1 TYPEB 4POS R/A / USB-B (USB TYPE-B) USB 1.1 Receptacle Connector 4 Position Through Hole, Right Angle
Need more? Email Us
TE Connectivity
CONN PLUG USB2.0 TYPEA 4P SMD RA / USB-A (USB TYPE-A) USB 2.0 Plug Connector 4 Position Surface Mount, Right Angle; Through Hole
Lowest to $1.3069
TE Connectivity
CONN RCPT USB2.0 TYPEA 4P SMD RA / USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle
Lowest to $3.8497
Hirose Electric Co Ltd
CONN RCPT USB3.0 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 10 Position Surface Mount, Right Angle; Through Hole
Lowest to $1.1759
Amphenol
CONN RCPT USB2.0 TYPEB 4POS R/A / USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
Need more? Email Us
Molex, LLC
USCAR MINI B USB HEADER VERTICAL / Connector Position
Lowest to $1.4017

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0276 $50.6900
61+ $1.6637 $101.4857
94+ $1.6117 $151.4998
129+ $1.5597 $201.2013
166+ $1.5077 $250.2782
222+ $1.3518 $300.0996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,002 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess