EN
  • EN
  • DE

DE-C8-J9-F1-1R

Part No DE-C8-J9-F1-1R
Manufacturer JAE Electronics
Catalog D - Sub, D - Shaped Connectors - Backshells, Hoods
Description DSUB JUNCTION SHELL / 9 Position Two Piece Backshell Connector Silver 180° Unshielded
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
Mfr JAE Electronics
Series D-SUB
Package Bulk
Product Status Active
Accessory Type Two Piece Backshell
Number of Positions 9
Cable Type Round
Cable Exit 180°
Shielding Unshielded
Material Acrylonitrile Butadiene Styrene (ABS)
Plating Nickel
Hardware Assembly Hardware, Cable Clamp
Features Mating Screws M2.6
Color Silver
Base Product Number DE-C8-J9
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8180
California Prop 65 Warning Information
Win Source Part Number 1363649-DE-C8-J9-F1-1R
Ultra Librarian 3D Model Ultra Librarian DE-C8-J9-F1-1R CAD Model

Description

The DE-C8-J9-F1-1R is a D-Sub connector backshell manufactured by JAE Electronics.

  • Connector Type: D-Sub
  • Accessory Type: Backshell, Two Piece
  • Shielding: Unshielded
  • Number of Positions: 9
  • Material: Acrylonitrile Butadiene Styrene (ABS)
  • Color: Silver
  • Mating Screws: M2.6
  • Cable Type: Round
  • Cable Exit Angle: 180 Degrees
  • Plating: Nickel
  • Features: Assembly Hardware, Cable Clamp
  • Product Status: Active

You May Also Be Interested in

Amphenol CONEC
CONN BACKSHELL 50POS 90DEG BLACK
Need more? Email Us
Phoenix Contact
CONN BACKSHELL 15POS 45DEG GRAY
Need more? Email Us
HARTING
CONN BACKSHELL 25POS 180DEG BLK
Need more? Email Us
TE Connectivity
CONN BACKSHELL 37P 45/180DEG BLK
Need more? Email Us
3M
CONN BACKSHELL 68POS 180DEG SHLD
Need more? Email Us
HARTING
POSITION CONNECTOR
Need more? Email Us
Phoenix Contact
CONN BACKSHELL 25POS 45DEG SHLD
Need more? Email Us
HARTING
CONN BACKSHELL 9POS 90DEG GRAY
Need more? Email Us
Amphenol CONEC
CONN BACKSHELL 9POS 180DEG BLACK
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess