EN
  • EN
  • DE

SP5301CN/TR

Part No SP5301CN/TR
Manufacturer Exar Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Win Source Part Number 192087-SP5301CN/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP5301CN/TR CAD Model

Description

The SP5301CN/TR is a highly integrated power management IC from Exar Corporation. It's designed to efficiently manage power distribution and regulation in a variety of electronic devices. This IC provides a compact solution for generating multiple voltage rails and managing battery charging, making it suitable for portable devices and other power-sensitive applications.

Applications:

  • Portable Media Players: Used for power management in portable music and video players.
  • Handheld Devices: Implemented in handheld computers and personal digital assistants (PDAs).
  • Smartphones: Provides power regulation and battery charging functions in smartphones.
  • Tablets: Used in tablet computers for efficient power distribution and battery management.
  • GPS Devices: Employed in GPS navigation systems for power management.

Features:

  • Multiple Voltage Regulators: Integrates multiple linear and switching voltage regulators to generate different voltage rails.
  • Battery Charging: Includes a battery charger for Li-Ion or Li-Polymer batteries.
  • Power Sequencing: Supports power sequencing to ensure proper startup and shutdown of the system.
  • Overvoltage Protection: Provides overvoltage protection to prevent damage from voltage surges.
  • Overcurrent Protection: Includes overcurrent protection to limit current flow and prevent damage.
  • Thermal Shutdown: Features thermal shutdown protection to prevent overheating.
  • I2C Interface: Offers an I2C interface for control and monitoring.

Benefits:

  • Efficient Power Management: The integrated voltage regulators provide efficient power conversion, minimizing power loss.
  • Simplified Design: Reduces the number of external components required, simplifying system design.
  • Compact Solution: The highly integrated design allows for a smaller footprint on the PCB.
  • Improved Reliability: Overvoltage, overcurrent, and thermal protection enhance device reliability.
  • Extended Battery Life: Efficient power management extends battery life in portable applications.

Additional Details:

The SP5301CN/TR is available in a small form-factor package suitable for space-constrained applications. The TR suffix usually indicates tape and reel packaging for automated assembly. Detailed specifications, including voltage and current ratings, are available in the Exar Corporation datasheet. Proper layout techniques are critical to minimize noise and ensure stable operation of the switching regulators. Consult the datasheet for recommended layout practices.

You May Also Be Interested in

Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess