EN
  • EN
  • DE

M-976-2S2P

Part No M-976-2S2P
Manufacturer IXYS
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074553-M-976-2S2P
Categories OEM Parts(M-N)
Manufacturer IXYS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M-976-2S2P CAD Model

Description

The IXYS M-976-2S2P is a power module, likely a rectifier or a thyristor/diode module, designed for high-power applications. IXYS is known for its power semiconductor solutions, and this module probably facilitates efficient power conversion and control in demanding industrial environments. The 2S2P designation likely indicates a 2 Series, 2 Parallel configuration within the module.

Applications

  • High-power rectifiers: Converting AC power to DC power in industrial power supplies.
  • Motor drives: Controlling the speed and torque of AC and DC motors in heavy industrial equipment.
  • Welding equipment: Providing high-current power for industrial welding processes.
  • Soft starters: Gradually increasing the voltage applied to a motor during startup to reduce inrush current.
  • Static VAR compensators (SVCs): Improving the power factor and stability of electrical grids.

Features

  • High voltage and current handling capability: Designed to withstand high voltage and current levels, ensuring reliable operation in demanding applications.
  • Low on-state voltage drop: Minimizes power losses during conduction, improving efficiency and reducing heat generation.
  • Isolated baseplate: Provides electrical isolation between the power circuitry and the mounting surface, enhancing safety.
  • Robust construction: Engineered for reliable operation in harsh environments, withstanding vibration, shock, and temperature variations.
  • Press-fit contacts: Provides reliable electrical connections to external circuitry.
  • Optimized thermal performance: Designed for efficient heat dissipation, ensuring reliable operation at high power levels.
  • 2S2P Configuration: The 2 series, 2 parallel configuration likely provides a balance between voltage and current handling capabilities, and enhanced reliability through redundancy.

Benefits

  • Improved efficiency: Reduces power losses and improves overall system efficiency, lowering energy consumption and operating costs.
  • Enhanced reliability: Designed for long-term reliable operation in demanding industrial environments.
  • Increased power density: Enables the design of compact power electronics systems with high power output.
  • Simplified system design: Integrates multiple power semiconductor devices into a single module, simplifying the design of the power electronics system.
  • Reduced maintenance costs: Designed for long-term reliable operation, minimizing the need for maintenance and reducing downtime.
  • Improved safety: Provides electrical isolation between the power circuitry and the mounting surface, enhancing safety for operators and equipment.
  • Enhanced thermal management: Efficient heat dissipation ensures reliable operation at high power levels, reducing the risk of thermal failure.

Additional Details

The IXYS M-976-2S2P module requires proper heat sinking to ensure reliable operation. It is important to adhere to IXYS's recommended mounting procedures and operating conditions, including voltage, current, and temperature limits. The product datasheet provides detailed specifications, including maximum ratings, thermal characteristics, and electrical characteristics.

You May Also Be Interested in

Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess