EN
  • EN
  • DE

LDA111S

Part No LDA111S
Manufacturer IXYS
Catalog Optoisolators - Transistor, Photovoltaic Output
Description Solid State Current Sensors | OPTOISO 3.75KV DARL W/BASE 6SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer IXYS
Packaging Tube
Voltage - Isolation 3750Vrms
Current Transfer Ratio (Minimum) 300% at 1mA
Current Transfer Ratio (Maximum) 30000% at 1mA
Turn On / Turn Off Time 8μs, 345μs
Input Type DC
Output Type Darlington with Base
Maximum Output Voltage 30V
Voltage - Forward (Vf) 1.2V
Current - DC Forward (If) (Maximum) 1mA
Vce Saturation (Maximum) 1V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-SMD, Gull Wing
Supplier Device Package 6-SMD
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1195904-LDA111S
Manufacturer Homepage www.clare.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LDA111S CAD Model

Description

The LDA111S is an isolator from IXYS with a 6-SMD package.

  • Output: Darlington output
  • Input Type: Base input
  • Maximum Output Voltage: 30V
  • Voltage Isolation: 3750Vrms
  • Current Transfer Ratio: 300% @ 1mA
  • Vce Saturation: 1V maximum
  • Popularity: Medium
  • Manufacturer Pack Quantity: 50
  • MSL Level: 1 (unlimited)
  • Turn On Time: 8μs
  • Turn Off Time: 345μs
  • Rise/Fall Time: Not mentioned

You May Also Be Interested in

UTC
50mA 100mV@1mA,20mA 35V 6V 1.2V DC SMD-4P Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.1456
Toshiba Semiconductor and Storage
Fet Output DSOP-8-EP-5.0mm
Lowest to $2.9105
COSMO
50mA 100mV@10mA,2mA 80V 6V 1.1V DC SOP-4-1.27mm Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.0845
Everlight Electronics Co Ltd
Phototransistor Output 5kVrms 1 Channel SMD-4P
Lowest to $0.0583
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
Lowest to $1.7463
Toshiba Semiconductor and Storage
50mA [email protected],8mA 80V 5V 1.27V DC SOP-4-1.27mm Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $1.7463
Toshiba Semiconductor and Storage
50mA [email protected],8mA 80V 1.25V AC,DC SOP-4-1.27mm Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.1136
Everlight Electronics Co Ltd
Phototransistor Output 5kVrms SMD-4P
Lowest to $0.0618
Lite-On Inc.
LTV-814S-TP-B LITEON Transistor Output Optocouplers AC INPUT datasheet, inventory, & pricing.
Lowest to $0.0874

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3048 $52.1920
95+ $1.0706 $101.7070
145+ $1.0372 $150.3940
200+ $1.0037 $200.7400
260+ $0.9703 $252.2780
345+ $0.8699 $300.1155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess