EN
  • EN
  • DE

LCA125ES

Part No LCA125ES
Manufacturer IXYS
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069026-LCA125ES
Categories OEM Parts(J-L)
Manufacturer IXYS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LCA125ES CAD Model

Description

The LCA125ES is a single-pole, normally open (1-Form-A) solid-state relay (SSR) manufactured by IXYS. This device is designed for a wide range of applications requiring reliable and isolated switching, particularly those with higher current requirements compared to the LCA110 series. The LCA125ES offers high surge capability and is well-suited for both AC and DC loads. It provides galvanic isolation, removing the necessity for bulky transformers or optocouplers in many applications.

Applications:

  • Industrial Controls: Used in PLCs, motor controls, and process automation systems, especially where higher current switching is needed.
  • Power Supplies: Found in switching power supplies, uninterruptible power supplies (UPS), and power distribution units.
  • Heating and Cooling Systems: Employed in HVAC systems for controlling heating elements, cooling fans, and compressors.
  • Lighting Control: Used in industrial and commercial lighting systems for switching high-power lighting loads.
  • Medical Equipment: Utilized in certain medical devices where higher current switching is required.

Features:

  • Single-Pole, Normally Open (1-Form-A) configuration: Provides a simple and reliable switching function.
  • High Surge Capability: Designed to withstand transient voltage spikes without damage.
  • Optical Isolation: Offers excellent isolation between the control and load circuits, enhancing safety and reliability.
  • Low On-Resistance: Minimizes power dissipation and voltage drop across the relay.
  • Fast Switching Speed: Enables rapid and precise control of the load.
  • DC Control: Compatible with standard logic-level control signals.

Benefits:

  • Enhanced Reliability: Solid-state design provides a longer lifespan compared to electromechanical relays.
  • Improved Safety: Optical isolation protects control circuits from high voltage transients.
  • Reduced Size and Weight: Compact package allows for high-density board layouts.
  • Lower Power Consumption: Efficient design minimizes power dissipation and heat generation.
  • Silent Operation: Solid-state switching eliminates audible noise.

Additional Details:

The LCA125ES typically operates with a control voltage range of 3 to 32VDC and can switch load voltages up to 60V AC/DC with a continuous current rating of up to 2.5A. Its isolation voltage is typically 4000Vrms. The device is available in various package options, including through-hole and surface mount configurations. The operating temperature range is usually between -40°C to +85°C, making it suitable for harsh industrial environments. It uses MOSFET technology for the output switch, providing low on-resistance and efficient switching. The device is designed to meet industry safety standards and is often RoHS compliant. The key difference between the LCA125ES and the LCA110ES is the higher continuous current rating of the LCA125ES.

You May Also Be Interested in

Lucent
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
Toko America Inc.
Ind Chip Wirewound 6.8uH 10% 7.96MHz 30Q-Factor Ferrite 220mA 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HDR 2POS 0.156 STACK T/H / 2 Position Header Spacer Connector 0.156" (3.96mm) Tin Through Hole
Need more? Email Us
L-com
Sma Male to N Female Bulkhead Using CA-100 Coax, 3
Need more? Email Us
Hubbell Wiring Device-Kellems
Al Ladder, Tee, 6H, 30W1, 30W2, 24R
Need more? Email Us
Infineon Technologies
2EDN7524F DUAL LOW SIDE / 2EDN7524F Gate Driver Power Management Evaluation Board
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
TT Electronics
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess