EN
  • EN
  • DE

OP291GPZ

Part No OP291GPZ
Manufacturer ADI Electronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083219-OP291GPZ
Categories OEM Parts(O-R)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP291GPZ CAD Model

Description

The OP291GPZ is a dual, micropower, single-supply operational amplifier from Analog Devices (ADI). It is specifically designed for applications where extremely low power consumption is critical. This amplifier excels in battery-powered systems, portable instrumentation, and remote sensor applications, providing a balance between performance and power efficiency.

Applications

  • Battery-powered instrumentation
  • Portable medical devices
  • Wireless sensors
  • Remote data acquisition
  • Low-power data loggers
  • Wearable electronics

Features

  • Micropower Consumption: Minimizes battery drain for extended operation.
  • Single-Supply Operation: Simplifies power supply design and reduces component count.
  • Dual Amplifier: Provides two amplifiers in a single package for compact designs.
  • Rail-to-Rail Output: Maximizes the output voltage swing within the power supply limits.
  • Low Input Bias Current: Reduces errors due to input bias current.
  • Wide Operating Temperature Range: Ensures reliable performance in various environments.

Benefits

  • Extended Battery Life: Micropower consumption significantly extends the operating time of battery-powered devices.
  • Simplified System Design: Single-supply operation reduces the complexity and cost of power supply design.
  • Space Savings: Dual amplifier configuration allows for more functionality in a smaller footprint.
  • Improved Signal Integrity: Rail-to-rail output provides a wider dynamic range, enhancing signal clarity.
  • Enhanced Accuracy: Low input bias current minimizes errors in sensitive measurement applications.

The OP291GPZ is typically available in a PDIP (Plastic Dual In-Line Package). It operates from a single power supply voltage. Key specifications include an extremely low supply current and rail-to-rail output capability. Its operating temperature range is generally specified for industrial applications (-40°C to +85°C), ensuring reliability in harsh conditions. This operational amplifier is particularly well-suited for applications where battery life is paramount, such as wireless sensor networks and portable medical devices. Its combination of micropower consumption, single-supply operation, and rail-to-rail output makes it a valuable component for energy-conscious designs.

You May Also Be Interested in

Panasonic
Need more? Email Us
Texas Instruments
Need more? Email Us
Essentra Components
Need more? Email Us
Fenghua Electronics
Chip resistor SMD 0805-100R, 1%, 1/8W Fenghua, RoHS
Lowest to $0.0055
World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 16 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
150ns, 1A, 200V, Fast Recovery Rectifier
Lowest to $0.0497
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess