Products specifications Report Issue?

Category Relays>Solid State Relays
Mfr IXYS Integrated Circuits Division
Series LAA, OptoMOS®
Package Tape & Reel (TR)
Mounting SMD (SMT)
Circuit SPST-NO (1 Form A) x 2
Output Type AC, DC
Voltage - Input 1.2VDC
Voltage - Load 0 V ~ 350 V
Load Current 150 mA
On-State Resistance (Max) 18 Ohms
Termination Style Gull Wing
Package / Case 8-SMD (0.300", 7.62mm)
Supplier Device Package 8-Flatpack
Base Product Number LAA125
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
Standard Package 1,000
Win Source Part Number 1068676-LAA125PLTR
Ultra Librarian 3D Model Ultra Librarian LAA125PLTR CAD Model

Description

The LAA125PLTR is a solid-state relay from the LAA series of OptoMOS relays. LAA125PLTR is made by OptoMOS.

  • Termination Style: Gull-Wing
  • Package: Tape & Reel
  • Standard Package: 1,000
  • Mounting Type: SMD (SMT)
  • Voltage Input: 1.2VDC
  • Output Type: AC, DC
  • Circuit: SPST-NO (1 Form A) x 2
  • On-State Resistance: 18 Ohms
  • Load Current: 150 mA
  • Voltage Load: 0 V ~ 350 V
  • Package/Case: 8-SMD (0.300", 7.62mm)
  • Supplier Device Package: 8-Flatpack
  • Alternative Parts: LAA125LS, LAA125L, and LAA125S

You May Also Be Interested in

Vishay
SMD-8 SSR 2 FORM A
Need more? Email Us
ECAD model for LH1513AAC
Infineon Technologies
Need more? Email Us
ECAD model for LH1530AT
Infineon Technologies
Need more? Email Us
ECAD model for LH1541AAB
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 3A 0-60V / Solid State SPST-NO (1 Form A) 4-SMD (0.300", 7.62mm)
Lowest to $3.4038
ECAD model for TLP3555A(TP1,F
Infineon Technologies
Need more? Email Us
ECAD model for LH1523AB
Vishay
DIP-8 SSR DUAL 1 FORM A
Lowest to $10.5105
ECAD model for LH1522AB
IXYS
RELAY OPTO 200MA SPST-NC 6-DIP
Lowest to $7.4068
ECAD model for LCB127
Infineon Technologies
1 Form A Phototransistor Telecomswitch
Need more? Email Us
ECAD model for LH1549AB
Omron
SSR RELAY SPST-NO 110MA 0-350V / Solid State SPST-NO (1 Form A) 4-SOP (0.179", 4.55mm)
Lowest to $0.2890
ECAD model for G3VM-351VY(TR05)

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention