Products specifications Report Issue?

Categories Relays
Manufacturer IXYS
Packaging Tape and Reel
Mounting Style SMD
Circuit SPST-NO (1 Form A) x 2
Output Type AC, DC
Parts Input Voltage (V) 1.2VDC
Load Voltage (V) 0V ~ 350V
Load Current 120mA
On-State Resistance (Maximum) 35 Ohms
Termination Style Gull Wing
Manufacturer Package 8-SMD
Supplier Device Package 8-Flatpack
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1194980-LAA110PLTR
Manufacturer Homepage www.clare.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LAA110PLTR CAD Model

Description

The IXYS relay, with the part number 1194980-LAA110PLTR, is an SPST-NO (1 Form A) x 2 circuit relay.

  • Output Type: AC, DC
  • Load Current: 120mA
  • Load Voltage: 0V to 350V
  • Input Voltage: 1.2VDC
  • Mounting Style: SMD
  • Packaging: Tape and Reel
  • Termination Style: Gull Wing
  • Case/Package: 8-SMD
  • Maximum On-State Resistance: 35 Ohms
  • Popularity: Medium

You May Also Be Interested in

Vishay
DIP-8 SSR DUAL 1 FORM A
Lowest to $10.5105
ECAD model for LH1522AB
Vishay
DIP-6 SSR 1 FORM B 3750 VRMS
Need more? Email Us
ECAD model for LH1501BT
Vishay
DIP-6 SSR 1 FORM A
Lowest to $1.8525
ECAD model for LH1550AT
Vishay
DIP-6 SSR 1 FORM A / Solid State Relay 50mA 1.45V DC-IN 0.12A 350V AC/DC-OUT 6-Pin PDIP
Lowest to $3.3161
ECAD model for LH1540AT
Vishay
SMD-6 SSR 1 FORM A
Need more? Email Us
ECAD model for LH1550AAB1TR
Infineon Technologies
Need more? Email Us
ECAD model for LH1524AAC
Infineon Technologies
1 Form A Photo Darlington Telecomswitch
Need more? Email Us
ECAD model for LH1539AAC
Vishay
LSOP-8 SSR 1 FORM A CTR>33%
Need more? Email Us
ECAD model for LH1529FP
Infineon Technologies
Need more? Email Us
ECAD model for LH1521AB

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention