Products specifications Report Issue?

Categories Relays
Manufacturer IXYS Integrated Circuits Division
Series LAA, OptoMOS
Packaging Reel package
Circuit DPST (2 Form A)
Output Type AC, DC
On-State Resistance (Maximum) 25 Ohm
Load Current 120mA
Voltage - Input 1.2VDC
Voltage - Load 0 ~ 350 V
Mounting SMD
Termination Style Gull Wing
Package 8-SMD (0.300", 7.62mm)
Manufacturer Package 8-SMD
Relay Type Relay
Win Source Part Number 778272-LAA100LSTR
Popularity Medium
Supply and Demand Status Limited
Family Name LAA100L
Introduction Date June 19, 2001
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian LAA100LSTR CAD Model

Description

The IXYS Integrated Circuits Division 778272-LAA100LSTR from IXYS Integrated Circuits Division is a relay with a load current of 120mA.

  • Load Current: 120mA
  • Voltage Load: 0 ~ 350 V
  • Circuit: DPST (2 Form A)
  • Family Name: LAA100L
  • On-State Resistance (Maximum): 25 Ohm
  • Relay Type: Relay
  • Input Type: Standard
  • Packaging: Reel
  • Termination Style: Gull wing
  • Package: 8-SMD (0.300", 7.62mm)
  • Mounting: SMD
  • Manufacturer Package: 8-SMD
  • ECCN: EAR99
  • Estimated EOL Date: 2026
  • Supply and Demand Status: Limited

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 300MA 0-50V / Solid State SPST-NO (1 Form A) 4-SMD (0.096", 2.45mm)
Need more? Email Us
ECAD model for G3VM-51UR(TR05)
Others
Lowest to $0.4204
ECAD model for PA210BL
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 1A 0-60V / Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm)
Lowest to $1.9335
ECAD model for TLP3122(TP,F)
Omron
SSR RELAY SPST-NO 1.5A 0-200V / Solid State SPST-NO (1 Form A) 8-SMD (0.300", 7.62mm)
Need more? Email Us
ECAD model for G3VM-201FR(TR05)
Infineon Technologies
SSR RELAY SPST-NO 1A 0-60V / Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 4 Leads
Lowest to $35.9831
ECAD model for PVAZ172NPBF
NEC
6, 8 PIN DIP 250 V BREAK DOWN VOLTAGE NORMALLY CLOSED TYPE 1-CH, 2-CH OPTICAL COUPLED MOSFET
Need more? Email Us
ECAD model for PS7122AL-2B
Toshiba Semiconductor and Storage
LOGIC IC TESTERS / MEMORY TESTERS
Need more? Email Us
ECAD model for TLP3231
Panasonic
SSR RELAY SPST-NO 120MA 0-400V / Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm)
Lowest to $2.2940
ECAD model for AQV214EH
NEC
8-PIN DIP, 400 V BREAK DOWN VOLTAGE NORMALLY OPEN TYPE 2-ch Optical Coupled MOS FET
Need more? Email Us
ECAD model for PS7141EL-2A-E3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention