EN
  • EN
  • DE

IXXN110N65C4H1

Part No IXXN110N65C4H1
Manufacturer IXYS
Catalog IGBTs - Modules
Description IGBT MOD 650V 210A 750W SOT227B / IGBT Module PT Single 650 V 210 A 750 W Chassis Mount SOT-227B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Mfr IXYS
Series XPT™, GenX4™
Package Tube
IGBT Type PT
Configuration Single
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 210 A
Power - Max 750 W
Vce(on) (Max) @ Vge, Ic 2.35V @ 15V, 110A
Current - Collector Cutoff (Max) 50 µA
Input Capacitance (Cies) @ Vce 3.69 nF @ 25 V
Input Standard
NTC Thermistor No
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Chassis Mount
Package / Case SOT-227-4, miniBLOC
Supplier Device Package SOT-227B
Base Product Number IXXN110
Standard Package 10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
California Prop 65 Warning Information
Win Source Part Number 1351845-IXXN110N65C4H1
Ultra Librarian 3D Model Ultra Librarian IXXN110N65C4H1 CAD Model

Description

The IXXN110N65C4H1 is an IGBT transistor module from IXYS, designed for use in IGBT modules.

  • Voltage-Collector Emitter Breakdown (Max): 650V
  • Current-Collector Cutoff (Max): 50μA
  • Mounting Type: Chassis Mount
  • Package/Case: SOT-227-4, miniBLOC
  • Temperature Range: -55°C to 175°C (TJ)
  • Current-Collector (Ic) (Max): 210A
  • Vce(on) (Max) @ Vge, Ic: 2.35V @ 15V, 110A
  • Input Capacitance (Cies) @ Vce: 3.69 nF @ 25 V

You May Also Be Interested in

Infineon Technologies
IGBT MODULES
Lowest to $325.6465
Infineon Technologies
IGBT MODULE 1200V 75A
Lowest to $204.2405
Vishay
MOD IGBT 3PHASE INV 600V SIP
Lowest to $103.2605
Fairchild/ON Semiconductor
MODULE SPM 600V 100A EPM7
Need more? Email Us
Fairchild/ON Semiconductor
Molding Type Module
Need more? Email Us
Infineon Technologies
Trans IGBT Module N-CH 1200V 580A 2400000mW 7-Pin 62MM-1 Tray / IGBT MODULE 1200V 450A
Lowest to $73.9500
Fairchild/ON Semiconductor
IGBT SMPS N-CHAN 600V SOT-227
Need more? Email Us
Fairchild/ON Semiconductor
IGBT SMPS N-CHAN 600V SOT-227
Lowest to $27.2799
Powerex Inc.
IGBT MOD DUAL 1200V 100A A SER
Lowest to $75.6717

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess