Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 600V
Id - Continuous Drain Current 30A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 240mOhm at 15A, 10V
Gate Source Voltage(th) (Maximum) at Id 4.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 335nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 10700pF at 25V
Power Dissipation (Maximum) 540W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package TO-268
Manufacturer Package TO-268-3, D3Pak (2 Leads + Tab), TO-268AA
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1191299-IXTT30N60L2
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IXTT30N60L2 CAD Model

Description

The IXYS 516951 is an N-channel MOSFET transistor with a TO-268 package.

  • Package: TO-268
  • Drain-Source Breakdown Voltage: 600V
  • Continuous Drain Current: 30A
  • Maximum Rds On: 240mOhm @ 15A, 10V
  • Gate-Source Voltage(th): 4.5V @ 250μA
  • Gate Charge (Qg): 335nC @ 10V
  • Input Capacitance (Ciss): 10700pF @ 25V
  • Drive Voltage: 10V
  • Operating Temperature: -55°C to 150°C
  • Package: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA
  • Popularity: Popular
  • Supply and Demand: Balance

You May Also Be Interested in

Vishay
Power MOSFET(Vdss=600V, Rds(on)=4.4ohm, Id=2.2A) | MOSFET N-CH 600V 2.2A TO-220AB
Lowest to $1.5270
ECAD model for IRFBC20
Vishay
Power MOSFET(Vdss=400V, Rds(on)=3.6ohm, Id=1.7A) | MOSFET N-CH 400V 1.7A I-PAK
Lowest to $1.4832
ECAD model for IRFU310
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 25V 57A IPAK
Need more? Email Us
ECAD model for IRLU8259PBF
Infineon Technologies
HEXFET®Power MOSFET | MOSFET N-CH 40V 10A 8-SOIC
Need more? Email Us
ECAD model for IRF7471PBF
STMicroelectronics
High avalanche ruggedness | MOSFET N-CH 40V 180A H2PAK-2
Lowest to $7.3741
ECAD model for STH360N4F6-2
Infineon Technologies
Synchronous MOSFET for Notebook Processor Power | MOSFET N CH 200V 3.7A 8-SO
Lowest to $0.9024
ECAD model for IRF7820TRPBF
Vishay
Power MOSFET(Vdss=250V, Rds(on)=1.1ohm, Id=3.8A) | MOSFET N-CH 250V 3.8A I-PAK
Lowest to $0.3764
ECAD model for IRFU224
ON Semiconductor
P-Channel Power MOSFET | MOSFET P-CH 12V 9A MCPH6
Lowest to $0.5216
ECAD model for MCH6351-TL-W
Alpha & Omega Semiconductor Inc.
400V,8A N-Channel MOSFET | MOSFET N-CH 400V 8A TO220
Need more? Email Us
ECAD model for AOT9N40

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention