EN
  • EN
  • DE

IXTP2GP20P

Part No IXTP2GP20P
Manufacturer IXYS
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IXYS
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826438-IXTP2GP20P
Ultra Librarian 3D Model Ultra Librarian IXTP2GP20P CAD Model

Description

The IXTP2GP20P is a P-Channel Power MOSFET from IXYS designed for power switching applications. It features a low gate charge and fast switching speed, contributing to efficient power conversion.

Applications

  • Solid State Relays
  • DC-DC Converters
  • Motor Control
  • Power Inverters
  • Load Switching

Features

  • P-Channel MOSFET
  • Low Gate Charge
  • Fast Switching Speed
  • Avalanche Energy Rated
  • dv/dt Rated
  • Enhancement Mode

Benefits

  • High Efficiency: Low gate charge and fast switching reduce switching losses.
  • Simplified Design: Enhancement mode operation simplifies gate drive circuitry.
  • Robust Performance: Avalanche rating and dv/dt rating enhance reliability in demanding applications.
  • Lower Drive Power: Low gate charge reduces the power required to drive the MOSFET.
  • High-Speed Switching: Enables operation at higher frequencies.

The IXTP2GP20P P-Channel MOSFET is designed for applications where efficient power switching is crucial. Its low gate charge and fast switching speed minimize switching losses, contributing to improved overall efficiency. The avalanche energy rating ensures that the device can withstand transient voltage spikes, while the dv/dt rating provides immunity to false triggering. The enhancement mode operation simplifies the design of gate drive circuitry. The TO-220 package provides excellent thermal dissipation. This MOSFET is well-suited for a variety of power conversion and control applications.

Key Specifications:

  • Drain-Source Voltage (Vdss): -200V
  • Continuous Drain Current (Id): Check datasheet for specific values, dependent on temperature and package.
  • On-Resistance (Rds(on)): Check datasheet for specific values at specified gate voltage.
  • Gate Charge (Qg): Check datasheet for specific values.
  • Package Type: TO-220

You May Also Be Interested in

Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5835 $59.2515
22+ $5.4019 $118.8418
34+ $5.2333 $177.9322
46+ $5.0647 $232.9762
59+ $4.8960 $288.8640
79+ $4.3890 $346.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess