Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube
Transistor Polarity P-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 50V
Id - Continuous Drain Current 140A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 9mOhm at 70A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 200nC at 10V
Gate Source Voltage (Maximum) ±15V
Input Capacitance (Ciss) (Maximum) at Vds 13500pF at 25V
Power Dissipation (Maximum) 298W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package TO-263 (IXTA)
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1191232-IXTA140P05T
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IXTA140P05T CAD Model

Description

IXTA140P05T from IXYS is a single FET positioned for engineers who need a discrete power switching device for demanding electronic designs. In practical use, parts in this category are commonly evaluated for power conversion, industrial control, motor drive stages, power distribution, and other high-current switching applications where efficient control and thermal management matter. IXYS components are often considered in designs that prioritize robust power handling and proven manufacturer reputation. For sourcing and design planning, this part should be reviewed carefully against the latest manufacturer datasheet to confirm package, electrical characteristics, qualification data, and intended operating limits. The current lifecycle status for IXTA140P05T is listed as unknown, which can increase planning risk for long-production programs or regulated builds. RoHS compliance information is also not available in the provided data, so engineering, quality, and procurement teams should request current compliance documentation directly from IXYS or authorized distribution before release to production.

You May Also Be Interested in

Infineon Technologies
AUTOMOTIVE MOSFET | MOSFET N-CH 40V 75A TO-262
Lowest to $18.5192
ECAD model for IRL1404ZL
Microsemi Corporation
N-CHANNEL MOSFET | MOSFET N-CH 100V 18LCC
Need more? Email Us
ECAD model for 2N6796U
Rohm Semiconductor
Lowest to $0.1655
ECAD model for RTQ035N03GJ TL
Rohm Semiconductor
Lowest to $0.0763
ECAD model for RTE002P02FTL
Vishay
Power MOSFET(Vdss=500V, Rds(on)max=1.40ohm, Id=5.0A) | MOSFET N-CH 500V 5A D2PAK
Lowest to $0.3389
ECAD model for IRF830AS
Infineon Technologies
HEXFET® Power MOSFET ( VDSS = 100V , RDS(on) = 23mΩ , ID = 57A ) | MOSFET N-CH 100V 57A D2PAK
Lowest to $0.6823
ECAD model for IRF3710SPBF
Rohm Semiconductor
Need more? Email Us
ECAD model for RTQ035P02L02TR
Rohm Semiconductor
Need more? Email Us
ECAD model for RTM002P02FS
Infineon Technologies
Power MOSFET(Vdss=-20V) | MOSFET P-CH 20V 4A 6-TSOP
Lowest to $3.6557
ECAD model for IRF5806

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention