EN
  • EN
  • DE

IXHX40N150V1HV

Part No IXHX40N150V1HV
Manufacturer IXYS
Catalog Thyristors—SCRs
Description SCR 1.5KV TO247PLUS-HV
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor ProductsThyristorsSCRs
Manufacturer IXYS
Packaging Tube
Part Status Active
Voltage - Off State 1.5 kV
SCR Type Standard Recovery
Operating Temperature -55°C ~ 150°C
Mounting Type Through Hole
Package / Case TO-247-3 Variant
Supplier Device Package TO-247PLUS-HV
Base Product Number IXHX40
Ultra Librarian 3D Model Ultra Librarian IXHX40N150V1HV CAD Model

You May Also Be Interested in

STMicroelectronics
SCR 600V 8A IPAK
Need more? Email Us
Littelfuse Inc.
SCR 200V 8A TO220AB
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220
Need more? Email Us
WeEn Semiconductors
SCR 400V 800MA TO92-3
Need more? Email Us
IXYS
SCR 1.2KV 79A TO268AA
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 220-250V 1A TO92-2
Lowest to $2.7858
Littelfuse Inc.
SCR 400V 1.5A TO92
Need more? Email Us
Littelfuse Inc.
SCR 1KV 55A TO218
Need more? Email Us
STMicroelectronics
SCR 800V 1.25A TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.8181 $81.8181
2+ $67.1328 $134.2656
3+ $65.0349 $195.1047
4+ $62.9370 $251.7480
5+ $60.8391 $304.1955
6+ $54.5454 $327.2724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess