EN
  • EN
  • DE

IXGH50N120C3

Part No IXGH50N120C3
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 1200V 75A 460W TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
IGBT Type PT
VCEO Maximum Collector-Emitter Breakdown Voltage 1200V
Maximum Current Collector 75A
Pulsed Collector Current 250A
Collector-emitter saturation voltage(Max) 4.2V @ 15V, 40A
Maximum Power Dissipation 460W
Total Switching Energy(Ets) 2.2mJ (on), 630μJ (off)
Input Type Standard
Gate Charge 196nC
Turn-on and Turn-off delay time 20ns/123ns
Testing Conditions 600V, 40A, 2 Ohm, 15V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247AD (IXGH)
Win Source Part Number 1049638-IXGH50N120C3
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Automotive, HVAC, Power Management
Ultra Librarian 3D Model Ultra Librarian IXGH50N120C3 CAD Model

Description

The IXYS PT IGBT IXGH50N120C3 is a high-performance through-hole IGBT with a maximum collector-emitter breakdown voltage of 1200V and a maximum collector current of 75A.

  • The IGBT: is designed for use in a variety of applications, including automotive, HVAC, and power management.
  • Gate charge: 196nC
  • Collector-emitter saturation voltage: 4.2V @ 15V and 40A
  • Total switching energy: 2.2mJ (on) and 630μJ (off)
  • Turn-on and turn-off delay time: 20ns and 123ns, respectively.
  • Package: TO-247AD package
  • Maximum power dissipation: 460W
  • Rated for operation: over a temperature range of -55°C to 150°C (TJ).

You May Also Be Interested in

Infineon Technologies
IGBT Modules RoHS
Lowest to $156.7165
Fuji Electric
170W 25A 1.2kV IGBT Module Through Hole,107.5x45mm Single IGBTs RoHS
Lowest to $53.8433
Infineon Technologies
100W 20A 1.2kV Single IGBTs RoHS
Lowest to $83.5821
IXYS
IGBT 900V 44A TO-247
Need more? Email Us
Silan
235W 100A 650V FS (Field Stop) TO-3P-3 Single IGBTs RoHS
Lowest to $1.1642
Infineon Technologies
IGBT Modules RoHS
Lowest to $892.5374
STMicroelectronics
IGBT TRENCH FS 650V 60A TO-220
Need more? Email Us
Semikron
232A 1.2kV Screw Terminals Single IGBTs RoHS
Lowest to $69.8508
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $2.3284

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1721 $60.6884
10+ $12.4497 $124.4970
15+ $12.0605 $180.9075
20+ $11.6713 $233.4260
26+ $11.2820 $293.3320
35+ $10.1155 $354.0425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess