EN
  • EN
  • DE

IXGH16N60B2D1

Part No IXGH16N60B2D1
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 600V 40A 150W TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Obsolete(EOL)
IGBT Type PT
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 40A
Pulsed Collector Current 100A
Collector-emitter saturation voltage(Max) 1.95V @ 15V, 12A
Maximum Power Dissipation 150W
Total Switching Energy(Ets) 160μJ (on), 120μJ (off)
Input Type Standard
Gate Charge 24nC
Turn-on and Turn-off delay time 18ns/73ns
Testing Conditions 400V, 12A, 22 Ohm, 15V
Reverse Recovery Time (trr) 30ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247AD (IXGH)
Win Source Part Number 1049565-IXGH16N60B2D1
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Alternative Energy, Industrial
Ultra Librarian 3D Model Ultra Librarian IXGH16N60B2D1 CAD Model

Description

The IXYS IXGH16N60B2D1 is a PT IGBT transistor manufactured by IXYS.

  • Type: PT IGBT
  • Maximum Collector Current: 40A
  • Maximum Collector-Emitter Breakdown Voltage: 600V
  • Maximum Power Dissipation: 150W
  • Collector-Emitter Saturation Voltage (Max): 1.95V @ 15V, 12A
  • Total Switching Energy (Ets): 160μJ (on), 120μJ (off)
  • Turn-On Delay Time: 18ns
  • Turn-Off Delay Time: 73ns
  • Reverse Recovery Time (trr): 30ns
  • Status: Obsolete (EOL)
  • Supply and Demand Status: Limited

You May Also Be Interested in

Fuji Electric
IGBT 1.2kV 200A 1110W Screw Terminals
Lowest to $69.8508
Silan
235W 100A 650V FS (Field Stop) TO-3P-3 Single IGBTs RoHS
Lowest to $1.1642
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $2.3284
Fuji Electric
170W 25A 1.2kV IGBT Module Through Hole,107.5x45mm Single IGBTs RoHS
Lowest to $53.8433
IXYS
IGBT 900V 44A TO-247
Need more? Email Us
IXYS
IGBT PT 650V 150A ISOPLUS247
Need more? Email Us
Sanken
TO-252-2L Single IGBTs RoHS
Lowest to $2.9105
Infineon Technologies
IKW30N65ES5 Infineon Technologies IGBTs Trenchstop 5 IGBT datasheet, inventory, & pricing.
Lowest to $3.4926
Infineon Technologies
714W 450A 750V FS (Field Stop) IGBT Modules RoHS
Lowest to $145.5224

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9358 $59.0370
36+ $3.2294 $116.2584
56+ $3.1286 $175.2016
77+ $3.0276 $233.1252
99+ $2.9267 $289.7433
133+ $2.6239 $348.9787
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,031 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess