EN
  • EN
  • DE

TPS2331IPWR

Part No TPS2331IPWR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP PWR CONT 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Latched Fault, UVLO
Programmable Features Circuit Breaker, Fault Timeout, Slew Rate
Supply Voltage - Operating 3 V to 13 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 500μA
Mounting SMD (SMT)
Case / Package 14-TSSOP
Feature Pins DISCH, ENABLE, /FAULT, ISET, PWRGD, TIMER, VREG
Win Source Part Number 033705-TPS2331IPWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2331IPWR CAD Model

Description

The TPS2331IPWR is a highly integrated circuit produced by Texas Instruments, designed to provide robust power management solutions. This device is part of the TPS233x family of Hot Swap Power Managers, which are engineered to manage the insertion and removal of circuit boards into live system backplanes or other hot systems safely.

The TPS2331IPWR comes in a compact TSSOP (Thin Shrink Small Outline Package) with 14 pins, making it suitable for space-constrained applications. It is designed to operate over a wide free-air temperature range, from -40°C to 85°C, which allows for use in various environments and applications.

Key Features

  • Integrated Power FET: The device includes an N-channel MOSFET that can handle high continuous current, providing an efficient power-switching solution.
  • Adjustable Current Limit: Users can set the current limit threshold via an external resistor, giving them control over the power management based on specific system requirements.
  • Under-Voltage Lockout (UVLO): This feature ensures that the device operates at safe voltage levels, protecting both the system and the power manager.
  • Overcurrent Protection: The TPS2331IPWR offers fast response to overcurrent events, safeguarding the system from potential damage.
  • Power Good Output: This output signal can be used for sequencing or as a diagnostic tool, indicating when the output voltage is within a nominal operating range.

Applications

The versatility of the TPS2331IPWR makes it suitable for a wide array of applications. It is commonly used in systems that require hot swap capabilities such as servers, RAID systems, and telecommunication equipment. Additionally, it can be found in industrial controls and electronic test equipment, where stable and reliable power management is critical.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS2331IPWR is no exception. It is manufactured to meet high standards, ensuring reliability and performance consistency. Customers can trust this power management solution to deliver efficient and secure operation in their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9598 $54.5578
25+ $4.0696 $101.7400
39+ $3.9424 $153.7536
53+ $3.8153 $202.2109
68+ $3.6881 $250.7908
91+ $3.3066 $300.9006
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess