EN
  • EN
  • DE

IXGA48N60C3

Part No IXGA48N60C3
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 600V 75A 300W TO263AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr IXYS
Series GenX3™
Package Tube
Product Status Obsolete
IGBT Type PT
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 75 A
Current - Collector Pulsed (Icm) 250 A
Vce(on) (Max) @ Vge, Ic 2.5V @ 15V, 30A
Power - Max 300 W
Switching Energy 410µJ (on), 230µJ (off)
Input Type Standard
Gate Charge 77 nC
Td (on/off) @ 25°C 19ns/60ns
Test Condition 400V, 30A, 3Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package TO-263AA
Base Product Number IXGA48
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1378707-IXGA48N60C3
Ultra Librarian 3D Model Ultra Librarian IXGA48N60C3 CAD Model

Description

The IXGA48N60C3 is a single IGBT transistor manufactured by IXYS.

  • Series: GenX3™
  • Package: Tube
  • Temperature Range: -55°C to 150°C
  • Collector Current (Ic): 75A
  • Collector-Emitter Breakdown Voltage: 600V
  • Maximum Power: 300W
  • Mounting Type: Surface Mount
  • Product Status: Obsolete

You May Also Be Interested in

Silan
235W 100A 650V FS (Field Stop) TO-3P-3 Single IGBTs RoHS
Lowest to $1.1642
Semikron
232A 1.2kV Screw Terminals Single IGBTs RoHS
Lowest to $69.8508
Sanken
TO-252-2L Single IGBTs RoHS
Lowest to $2.9105
Infineon Technologies
200W 35A 1.2kV Single IGBTs RoHS
Need more? Email Us
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $2.3284
Infineon Technologies
IGBT Modules RoHS
Lowest to $892.5374
Fuji Electric
649W 75A 1.2kV TO-247 Single IGBTs RoHS
Lowest to $4.9478
Fuji Electric
170W 25A 1.2kV IGBT Module Through Hole,107.5x45mm Single IGBTs RoHS
Lowest to $53.8433
Fuji Electric
1.97kW 400A 600V IGBT Module Screw Terminals Single IGBTs RoHS
Lowest to $97.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4631 $58.0203
32+ $3.6620 $117.1840
49+ $3.5476 $173.8324
68+ $3.4331 $233.4508
88+ $3.3188 $292.0544
117+ $2.9754 $348.1218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess