EN
  • EN
  • DE

IXFT28N50F

Part No IXFT28N50F
Manufacturer IXYS
Catalog Custom Parts (E - I)
Description Mosfet, N, Rf, TO-268AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TO-268
Continuous Drain Current (ID) 28 A
Drain to Source Breakdown Voltage 500 V
Drain to Source Resistance 190 mΩ
Drain to Source Voltage (Vdss) 500 V
Element Configuration Single
Fall Time 8 ns
Gate to Source Voltage (Vgs) 20 V
Max Operating Temperature 150 °C
Max Power Dissipation 315 W
Min Operating Temperature -55 °C
Number of Pins 3
Power Dissipation 315 W
REACH SVHC No SVHC
Rise Time 13 ns
RoHS Compliant
Turn-Off Delay Time 41 ns
Win Source Part Number 1175830-IXFT28N50F
Categories Custom Parts
Manufacturer IXYS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IXFT28N50F CAD Model

Description

The IXFT28N50F is a custom part manufactured by IXYS. IXFT28N50F manufactured by IXYS.

  • Supply and Demand Status: Limited
  • Component Type: Power MOSFET
  • Drain to Source Voltage: 500 V
  • Continuous Drain Current: 28 A
  • Power Dissipation: 315 W
  • Maximum Operating Temperature: 150 °C
  • RoHS Compliant: Yes
  • SVHC: No
  • Package: TO-268

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Lowest to $0.0425
Hitachi, Ltd
x8 Fast Page Mode DRAM
Need more? Email Us
Phoenix Contact
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 14POS 1.27MM / Connector Header Surface Mount 14 position 0.050" (1.27mm)
Need more? Email Us
HongFa
HF105F-1 Series 40A 5VDC 1 form C Mini High Power Relay
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Fluke Electronics
Mini Printer, 6500-2/6200-2 Pat Tester
Need more? Email Us
Fairchild/ON Semiconductor
Lowest to $300.7550

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess