EN
  • EN
  • DE

IXFT16N120P

Part No IXFT16N120P
Manufacturer IXYS
Catalog FETs - Single
Description MOSFET N-CH 1200V 16A TO268 / Polar Power MOSFET HiPerFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IXYS
Packaging Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 1200V
Current - Continuous Drain (Id) at 25°C 16A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 950mOhm at 500mA, 10V
Vgs(th) (Maximum) at Id 6.5V at 1mA
Gate Charge (Qg) (Maximum) at Vgs 120nC at 10V
Maximum Vgs ±30V
Input Capacitance (Ciss) (Maximum) at Vds 6900pF at 25V
Power Dissipation (Maximum) 660W (Tc)
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package TO-268
Manufacturer Package TO-268-3, D3Pak (2 Leads + Tab), TO-268AA
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810397-IXFT16N120P
Ultra Librarian 3D Model Ultra Librarian IXFT16N120P CAD Model

Description

The IXYS electronic component is a MOSFET (Metal Oxide) type N-channel FET that has gained medium popularity in the market.

  • Manufacturer: IXYS
  • Win Source Part Number: 810397-IXFT16N120P
  • Supplier Device Package: TO-268
  • Maximum Power Dissipation: 660W (Tc)
  • Rds On (Maximum) @ Id, Vgs: 950mOhm @ 500mA, 10V
  • Gate Charge (Qg) (Maximum) @ Vgs: 120nC @ 10V

You May Also Be Interested in

Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9046 $52.2828
42+ $2.3833 $100.0986
65+ $2.3088 $150.0720
90+ $2.2343 $201.0870
116+ $2.1599 $250.5484
155+ $1.9364 $300.1420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess