EN
  • EN
  • DE

IXFK32N80P

Part No IXFK32N80P
Manufacturer IXYS
Catalog FETs - Single
Description PolarHV HiPerFET Power MOSFET | MOSFET N-CH 800V 32A TO-264
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 800V
Id - Continuous Drain Current 32A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 270mOhm at 16A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 8mA
Gate Charge (Qg) (Maximum) at Vgs 150nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 8800pF at 25V
Power Dissipation (Maximum) 830W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-264AA (IXFK)
Manufacturer Package TO-264-3, TO-264AA
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1191092-IXFK32N80P
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IXFK32N80P CAD Model

Description

The IXYS MOSFET is a N-Channel transistor with a Vds - Drain-Source Breakdown Voltage of 800V and Id - Continuous Drain Current of 32A.

  • Rds On (Maximum) @ Id, Vgs: 270mOhm @ 16A, 10V
  • Gate Source Voltage(th) (Maximum) @ Id: 5V @ 8mA
  • Gate Charge (Qg) (Maximum) @ Vgs: 150nC @ 10V
  • Application: Discrete Semiconductor Products
  • Power Dissipation (Maximum): 830W
  • Package: TO-264-3, TO-264AA
  • Drive Voltage (Max Rds On, Min Rds On): 10V
  • Temperature Range - Operating: -55°C ~ 150°C
  • Gate Source Voltage (Maximum): ±30V
  • Input Capacitance (Ciss) (Maximum) @ Vds: 8800pF @ 25V

You May Also Be Interested in

Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.0002 $54.0006
7+ $14.7694 $103.3858
11+ $14.3079 $157.3869
15+ $13.8463 $207.6945
19+ $13.3848 $254.3112
25+ $12.0002 $300.0050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess