EN
  • EN
  • DE

BM6112FV-CE2

Part No BM6112FV-CE2
Manufacturer Rohm Semiconductor
Catalog Isolators - Gate Drivers
Description ISOLATION VOLTAGE 3750VRMS 1CH G / Gate Driver Capacitive Coupling 3750Vrms 1 Channel 28-SSOP-BW
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Rohm Semiconductor
Package Tape & Reel
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Propagation Delay tpLH / tpHL (Max) 150ns, 150ns
Pulse Width Distortion (Max) 30ns
Rise / Fall Time (Typ) 30ns, 30ns
Voltage - Output Supply 14V ~ 20V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 28-SSOP (0.315", 8.00mm Width)
Supplier Device Package 28-SSOP-BW
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 846-BM6112FV-CE2DKR,846-BM6112FV-CE2CT,846-BM6112FV-CE2TR
Standard Package 1,500
Win Source Part Number 1049017-BM6112FV-CE2
Ultra Librarian 3D Model Ultra Librarian BM6112FV-CE2 CAD Model

Description

The BM6112FV-CE2 is a gate driver IC manufactured by Rohm Semiconductor. It's designed to drive MOSFETs and IGBTs in various power electronic applications. This gate driver features galvanic isolation, providing electrical isolation between the control circuit and the power stage. It is commonly used in applications requiring high reliability and safety.

Applications

  • Isolated power supplies.
  • Motor drives.
  • Inverters.
  • Solar power converters.
  • Electric vehicle charging stations.

Features

  • Galvanic isolation.
  • High output current.
  • Short circuit protection.
  • Under-voltage lockout (UVLO).
  • Over-temperature protection (OTP).

Benefits

  • Enhanced safety and reliability.
  • Improved system efficiency.
  • Protection against fault conditions.
  • Simplified circuit design.
  • Reduced component count.

Additional Details

The BM6112FV-CE2 provides a robust and reliable solution for driving power semiconductors. The galvanic isolation ensures that the control circuit is protected from high voltages and transients in the power stage. The high output current capability allows it to drive a wide range of MOSFETs and IGBTs. The built-in protection features, such as short circuit protection, UVLO, and OTP, enhance the safety and reliability of the system. It operates on specific input voltage range and ambient temperature as detailed in the datasheet. Proper PCB layout techniques are recommended to ensure isolation performance and minimize noise. The small package size enables compact designs. This gate driver is an essential component for achieving high-performance and reliable power electronic systems.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR HALF-BRIDGE SOT23-6
Lowest to $2.5380
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 48TQFP
Lowest to $6.4030
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Lowest to $3.4926
Renesas Electronics America
IC GATE DRVR
Lowest to $25.6120
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $17.4627
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1618 $51.6180
24+ $4.2353 $101.6472
37+ $4.1030 $151.8110
51+ $3.9706 $202.5006
66+ $3.8383 $253.3278
88+ $3.4412 $302.8256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess