EN
  • EN
  • DE

IXDR30N120D1

Part No IXDR30N120D1
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 1200V 50A 200W ISOPLUS247 / IGBT NPT 1200 V 50 A 200 W Through Hole ISOPLUS247™
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr IXYS
Package Tube
IGBT Type NPT
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 50 A
Current - Collector Pulsed (Icm) 60 A
Vce(on) (Max) @ Vge, Ic 2.9V @ 15V, 30A
Power - Max 200 W
Switching Energy 4.6mJ (on) , 3.4mJ (off)
Input Type Standard
Gate Charge 120 nC
Test Condition 600V, 30A, 47Ohm, 15V
Reverse Recovery Time (trr) 40 ns
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package ISOPLUS247™
Base Product Number IXDR30
Standard Package 30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
California Prop 65 Warning Information
Win Source Part Number 1351926-IXDR30N120D1
Ultra Librarian 3D Model Ultra Librarian IXDR30N120D1 CAD Model

Description

The IXDR30N120D1 is a single IGBT transistor from IXYS.

  • Transistor Type: IGBT, Single
  • Power: 200W
  • Voltage-Collector Emitter Breakdown (Max): 1200V
  • Mounting Type: Through Hole
  • Package: TO-247-3
  • Gate-Source Voltage (Vgs): ±20V
  • Operating Temperature: -55°C ~ 150°C (TJ)
  • Current-Collector (Ic) (Max): 50A
  • Collector-Emitter Saturation Voltage (Vce(on)): 2.9V @ 15V, 30A
  • Gate Charge: 120 nC
  • Reverse Recovery Time (trr): 40 ns
  • Switching Energy (on): 4.6mJ @ 600V, 30A, 47Ohm, 15V
  • Switching Energy (off): 3.4mJ @ 600V, 30A, 47Ohm, 15V

You May Also Be Interested in

IXYS
IGBT PT 650V 150A ISOPLUS247
Need more? Email Us
IXYS
IXGA20N120A3-TRL IXYS IGBTs IXGA20N120A3 TRL datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
25A 1.2kV Through Hole,62.8x56.7mm IGBT Modules RoHS
Lowest to $43.6568
Fuji Electric
IGBT 1.2kV 200A 1110W Screw Terminals
Lowest to $69.8508
Infineon Technologies
1.45kW 370A 1.2kV Single IGBTs RoHS
Lowest to $216.4180
Infineon Technologies
714W 450A 750V FS (Field Stop) IGBT Modules RoHS
Lowest to $145.5224
IXYS
IGBT 900V 44A TO-247
Need more? Email Us
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $2.3284
Silan
TO-3P-3 Single IGBTs RoHS
Lowest to $1.0187

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess