Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer IXYS
Packaging Tube
Part Status Obsolete(EOL)
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel, P-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 35 V
Logic Voltage - VIL, VIH 0.8V, 3.5V
Current - Peak Output (Source, Sink) 14A, 14A
Rise / Fall Time (Typ) 25ns, 22ns
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1190937-IXDD414PI
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Family Name IXDD414
Introduction Date August 14, 2001
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian IXDD414PI CAD Model

Description

The IXDD414PI is a high-speed, high-current gate driver manufactured by IXYS. It is designed to drive MOSFETs and IGBTs in high-frequency switching applications. This driver is particularly suitable for applications requiring fast switching speeds and low propagation delays.

Applications:

  • Switch-mode power supplies (SMPS): Driving MOSFETs in SMPS circuits for efficient power conversion.
  • Motor control: Controlling the gates of IGBTs or MOSFETs in motor drive applications.
  • DC-DC converters: Driving power transistors in DC-DC converters.
  • Ultrasonic transducers: Driving high-frequency transducers.
  • Pulse generators: Creating precise and high-speed pulses.

Features:

  • High peak output current: Capable of delivering high peak currents to quickly charge and discharge gate capacitances.
  • Fast rise and fall times: Ensures rapid switching of power devices.
  • Low propagation delay: Minimizes dead time and improves overall efficiency.
  • Wide operating voltage range: Accommodates various power supply voltages.
  • TTL/CMOS compatible inputs: Allows for easy interfacing with digital control circuits.
  • Under-voltage lockout (UVLO): Protects the driven device from damage during low voltage conditions.
  • Non-inverting configuration: Simplifies circuit design.

Benefits:

  • Improved efficiency: Fast switching speeds reduce switching losses.
  • Reduced component count: Eliminates the need for external gate resistors in some applications.
  • Enhanced system performance: High drive capability improves overall system performance.
  • Increased reliability: UVLO feature protects the driven device from damage.
  • Simplified design: TTL/CMOS compatible inputs simplify interface with control circuitry.

Technical Specifications:

The IXDD414PI features a typical peak output current of 14A. It has very fast rise and fall times. The input is TTL/CMOS compatible. The device includes an under-voltage lockout (UVLO) feature. It is available in a DIP package.

You May Also Be Interested in

IXYS
4 Ampere Dual Low-Side Ultrafast MOSFET Drivers
Need more? Email Us
ECAD model for IXDN504SIA
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $1.3001
ECAD model for IRS21814MTRPBF
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 10DFN
Lowest to $7.3050
ECAD model for ZL1505ALNNT1
Texas Instruments
LM5111 Dual 5A Compound Gate Driver | IC MOSFET DRIVER DUAL 5A 8-EMSOP
Lowest to $2.2568
ECAD model for LM5111-2MY
Rohm Semiconductor
Need more? Email Us
ECAD model for BD2270HFV-GTR
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 24SSOP
Need more? Email Us
ECAD model for IR2114SSTRPBF
Rohm Semiconductor
IC MOSFET CTLR LOAD SW 5-HVSOF
Lowest to $1.2355
ECAD model for BD2270HFV-TR
Infineon Technologies
HALF-BRIDGE DRIVER | IC HALF BRIDGE DRIVER 14-SOIC
Need more? Email Us
ECAD model for IRS21094SPBF
Diodes Incorporated
IC GATE DRVR IGBT/MOSFET SOT23-6
Need more? Email Us
ECAD model for ZXGD3004E6TA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention