EN
  • EN
  • DE

IXBX55N300

Part No IXBX55N300
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 3000V 130A 625W PLUS247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr IXYS
Series BIMOSFET™
Package Tube
Product Status Not For New Designs
Voltage - Collector Emitter Breakdown (Max) 3000 V
Current - Collector (Ic) (Max) 130 A
Current - Collector Pulsed (Icm) 600 A
Vce(on) (Max) @ Vge, Ic 3.2V @ 15V, 55A
Power - Max 625 W
Input Type Standard
Gate Charge 335 nC
Reverse Recovery Time (trr) 1.9 µs
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3 Variant
Supplier Device Package PLUS247™-3
Base Product Number IXBX55
Standard Package 30 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
California Prop 65 Warning Information
Win Source Part Number 846769-IXBX55N300
Ultra Librarian 3D Model Ultra Librarian IXBX55N300 CAD Model

Description

The IXBX55N300 is a single IGBT transistor from the BIMOSFET series by IXYS.

  • Series: BIMOSFET
  • Power Rating: 625 W
  • Reverse Recovery Time: 1.9 µs
  • Collector-Emitter Breakdown Voltage: 3000 V
  • Maximum Collector Current: 130 A
  • On-State Voltage: 3.2V @ 15V, 55A
  • Mounting: Through-Hole
  • Package: TO-247-3 variant
  • Operating Temperature: -55°C to 150°C

You May Also Be Interested in

Toshiba Semiconductor and Storage
120W 30A 600V TO-3PN Single IGBTs RoHS
Lowest to $2.0374
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $6.4030
Infineon Technologies
IGBT Modules RoHS
Lowest to $156.7165
Infineon Technologies
714W 450A 750V FS (Field Stop) IGBT Modules RoHS
Lowest to $145.5224
Silan
235W 100A 650V FS (Field Stop) TO-3P-3 Single IGBTs RoHS
Lowest to $1.1642
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $2.3284
Infineon Technologies
IKW30N65ES5 Infineon Technologies IGBTs Trenchstop 5 IGBT datasheet, inventory, & pricing.
Lowest to $3.4926
Silan
TO-3P-3 Single IGBTs RoHS
Lowest to $1.0187
Infineon Technologies
270W 80A 650V TO-263-3 Single IGBTs RoHS
Lowest to $3.5362

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $139.2857 $139.2857
2+ $134.6429 $269.2858
3+ $120.7143 $362.1429
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess