EN
  • EN
  • DE

IXBH5N160G

Part No IXBH5N160G
Manufacturer IXYS
Catalog IGBTs - Single
Description High Voltage BIMOSFETTM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Series BIMOSFET
Packaging Tube
Voltage - Collector Emitter Breakdown (Maximum) 1600V
Current - Collector (Ic) (Maximum) 5.7A
Vce(on) (Maximum) @ Vge, Ic 7.2V @ 15V, 3A
Power - Max 68W
Input Type Standard
Gate Charge 26nC
Test Condition 960V, 3A, 47 Ohm, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247AD (IXBH)
Win Source Part Number 1190923-IXBH5N160G
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Family Name IXBH 5N160 G
Introduction Date December 05, 2002
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian IXBH5N160G CAD Model

Description

The IXBH5N160G is a BIMOSFET series power transistor manufactured by IXYS.

  • It is: a through-hole type transistor that is packaged in a TO-247-3 package.
  • The transistor has: a maximum power rating of 68W and a collector current (Ic) of 5.7A.
  • The voltage breakdown between: the collector and emitter is 1600V.
  • The gate charge of the transistor is: 26nC, and it has a Vce(on) of 7.2V @ 15V gate voltage and 3A collector current.
  • The transistor is designed to operate in: a temperature range of -55°C to 150°C.
  • It is suitable for use in: discrete semiconductor products.

You May Also Be Interested in

Infineon Technologies
394W 40A 1.35kV TO-247-3 Single IGBTs RoHS
Lowest to $3.4926
Infineon Technologies
100W 20A 1.2kV Single IGBTs RoHS
Lowest to $83.5821
Silan
TO-3P-3 Single IGBTs RoHS
Lowest to $1.0187
Silan
235W 100A 650V FS (Field Stop) TO-3P-3 Single IGBTs RoHS
Lowest to $1.1642
Fuji Electric
1.97kW 400A 600V IGBT Module Screw Terminals Single IGBTs RoHS
Lowest to $97.1642
IXYS
IGBT 900V 44A TO-247
Need more? Email Us
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $6.4030
Infineon Technologies
IGBT Modules RoHS
Lowest to $156.7165
Infineon Technologies
27.5W 16A 650V FS (Field Stop) TO-220F Single IGBTs RoHS
Lowest to $1.1642

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0566 $56.4528
18+ $5.7901 $104.2218
27+ $5.6091 $151.4457
37+ $5.4282 $200.8434
48+ $5.2473 $251.8704
64+ $4.7044 $301.0816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,668 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess