EN
  • EN
  • DE

IXBH16N170A

Part No IXBH16N170A
Manufacturer IXYS
Catalog IGBTs - Single
Description High Voltage, High Gain BIMOSFET Monolithic Bipolar MOS Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Series BIMOSFET
Packaging Bulk
Voltage - Collector Emitter Breakdown (Maximum) 1700V
Current - Collector (Ic) (Maximum) 16A
Current - Collector Pulsed (Icm) 40A
Vce(on) (Maximum) @ Vge, Ic 6V @ 15V, 10A
Power - Max 150W
Switching Energy 1.2mJ (off)
Input Type Standard
Gate Charge 65nC
Td (on/off) @ 25°C 15ns/160ns
Test Condition 1360V, 10A, 10 Ohm, 15V
Reverse Recovery Time (trr) 360ns
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247AD (IXBH)
Win Source Part Number 1190921-IXBH16N170A
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Family Name IXBH 16N170A
Introduction Date October 21, 2000
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian IXBH16N170A CAD Model

Description

The IXBH16N170A is a high-voltage, high-current IGBT (Insulated Gate Bipolar Transistor) manufactured by IXYS. It is designed for high-power switching applications, such as inverters, motor drives, and power supplies. This device combines the advantages of both MOSFETs and bipolar transistors, offering high input impedance and high current-carrying capability. The IXBH16N170A features a low saturation voltage, which reduces power dissipation and improves efficiency.

Applications

  • Inverters for solar power and UPS systems
  • Motor drives for industrial automation
  • High-frequency power supplies
  • Welding equipment
  • Induction heating

Features

  • High blocking voltage: 1700V
  • High continuous current: 16A
  • Low saturation voltage
  • Fast switching speed
  • Isolated mounting base
  • Avalanche rated

Benefits

  • High efficiency in power conversion applications
  • Reduced power dissipation due to low saturation voltage
  • Robust performance in high-voltage and high-current environments
  • Simplified thermal management with isolated mounting base
  • Reliable operation due to avalanche rating

Additional Details

The IXBH16N170A IGBT is designed for demanding applications requiring high voltage and current capabilities. Its low saturation voltage minimizes conduction losses, leading to improved overall efficiency. The fast switching speed enables high-frequency operation, reducing the size and weight of passive components in power converters. The isolated mounting base simplifies thermal management by allowing the device to be mounted directly on a heat sink without the need for additional insulation. The avalanche rating ensures that the device can withstand transient voltage spikes, enhancing system reliability. The IXBH16N170A is commonly used in industrial motor drives, where its robust performance and high efficiency are critical. It is also used in solar inverters and UPS systems for efficient power conversion.

You May Also Be Interested in

Infineon Technologies
27.5W 16A 650V FS (Field Stop) TO-220F Single IGBTs RoHS
Lowest to $1.1642
Infineon Technologies
450A 3.3kV FS (Field Stop) IGBT Modules RoHS
Lowest to $927.4627
Infineon Technologies
394W 40A 1.35kV TO-247-3 Single IGBTs RoHS
Lowest to $3.4926
Sanken
TO-252-2L Single IGBTs RoHS
Lowest to $2.9105
STMicroelectronics
IGBT TRENCH FS 650V 60A TO-220
Need more? Email Us
IXYS
IGBT 900V 44A TO-247
Need more? Email Us
Toshiba Semiconductor and Storage
120W 30A 600V TO-3PN Single IGBTs RoHS
Lowest to $2.0374
Infineon Technologies
263W 60A 1.6kV TO-247-3 Single IGBTs RoHS
Lowest to $2.9105
Infineon Technologies
270W 80A 650V TO-263-3 Single IGBTs RoHS
Lowest to $3.5362

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess