EN
  • EN
  • DE

DSS6-0025BS

Part No DSS6-0025BS
Manufacturer IXYS
Catalog END - OF - LIFE
Description Power Schottky Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IXYS
Win Source Part Number 1169989-DSS6-0025BS
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSS6-0025BS CAD Model

Description

The IXYS DSS6-0025BS is a Schottky rectifier designed for high-frequency applications. Being an end-of-life (EOL) component, its availability should be verified before designing it into new systems, and suitable replacements should be considered.

Applications

  • Switch-mode power supplies (SMPS): Used as a rectifier to convert AC voltage to DC voltage in SMPS circuits.
  • Free-wheeling diodes: Protects inductive loads from voltage spikes when switched off.
  • Reverse polarity protection: Prevents damage to circuits due to reverse polarity connections.
  • High-frequency inverters: Used in inverters to rectify AC voltage at high frequencies.
  • DC-DC converters: Rectifies the output voltage in DC-DC conversion circuits.

Features

  • Schottky Barrier Diode: Offers fast switching speeds and low forward voltage drop.
  • Low Forward Voltage Drop (VF): Reduces power dissipation and improves efficiency.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Low Reverse Leakage Current: Minimizes reverse current flow.
  • Surface Mount Package: Designed for automated assembly on printed circuit boards.

Benefits

  • Increased Efficiency: Low forward voltage drop reduces power loss and improves efficiency.
  • Faster Switching Speeds: Schottky diodes offer faster switching speeds compared to standard diodes.
  • Improved Reliability: High surge current capability enhances reliability.
  • Reduced Heat Dissipation: Low forward voltage drop minimizes heat generation.
  • Compact Design: Surface mount package allows for high-density PCB layouts.

Additional Details

The DSS6-0025BS has specific voltage and current ratings that must be considered for its application. It is typically used in circuits requiring efficient rectification at high frequencies. Ensure to consult the datasheet for maximum voltage, current, and temperature ratings. Due to its EOL status, check for direct replacements or alternative Schottky diodes with similar specifications. Considerations for thermal management should be taken, especially at higher currents. Careful consideration to the PCB layout is needed to minimize inductance and maximize performance in high-frequency circuits.

You May Also Be Interested in

Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
ELM-TECH
Complementary MOSFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1237 $61.8035
130+ $0.9221 $119.8730
195+ $0.8933 $174.1935
270+ $0.8644 $233.3880
350+ $0.8357 $292.4950
465+ $0.7491 $348.3315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess