Products specifications Report Issue?

Manufacturer IXYS
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 150V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Maximum) at If 880mV at 15A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 300nA at 150V
Operating Temperature - Junction -55°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package TO-247-3
Supplier Device Package TO-247AD
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813913-DSA30C150HB
Ultra Librarian 3D Model Ultra Librarian DSA30C150HB CAD Model

Description

{"ProductId":752208,"FormattedDescription":"

The DSA30C150HB is a Schottky diode from IXYS.

  • Voltage: 150V
  • Current: 15A
  • Forward Voltage: 880mV @ 15A
  • Current Leakage: 300nA @ 150V
  • Package: TO-247AD
  • Mounting Type: Through Hole
  • Operating Temperature: -55°C to 175°C
"}

You May Also Be Interested in

STMicroelectronics
DIODE ARRAY SCHOTTKY 100V SOT666
Need more? Email Us
ECAD model for BAT41-09P6FILM
Comchip Technology
DIODE ARRAY SCHOTTKY 30V SOT23
Lowest to €0.0138
ECAD model for BAT54C-G
Vishay
DIODE ARRAY SCHOTTKY 45V D2PAK / Schottky Rectifier, 2 x 10 A
Need more? Email Us
ECAD model for 20CTQ045STRL
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT23
Lowest to €0.0262
ECAD model for BAT54SLT1
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 650V TO247 / SiC Schottky Barrier Diode
Lowest to €27.7383
ECAD model for SCS240AE2C
Vishay
DIODE ARRAY GP 200V 6A DPAK / Switch-mode Power Rectifier
Lowest to €0.3307
ECAD model for MURD620CT
Vishay
DIODE SCHOTTKY 20A 120V TO-220AB
Need more? Email Us
ECAD model for V20M120C-M3/4W
Fairchild/ON Semiconductor
RECTIFIER DIODE
Lowest to €1.7762
ECAD model for RURD620CCS9A-SB82068
ON Semiconductor
DIODE GEN PURP 100V 200MA SC88
Lowest to €0.2965
ECAD model for NSVBAS16W1T1G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ €0.7515 €52.6017
165+ €0.6165 €101.7240
260+ €0.5973 €155.3105
355+ €0.5780 €205.1920
460+ €0.5588 €257.0268
610+ €0.5009 €305.5539
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,000 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention