Products specifications Report Issue?

Type AC DC Offline Switcher
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 8V
Voltage - Supply (Max) 550V
Frequency 30kHz ~ 120kHz
Dimming PWM
Applications Signage
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SOIC-EP
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1569329-CPC9909NETR
Ultra Librarian 3D Model Ultra Librarian CPC9909NETR CAD Model

You May Also Be Interested in

Texas Instruments
3A Boost Converter for High Brightness LED Driver with Multiple Dimming Methods | IC LED DRIVER RGLTR DIM 14HTSSOP
Lowest to $0.9649
ECAD model for TPS61500PWP
Texas Instruments
800mA Switched Capacitor Flash LED Driver with Time-Out Protection | IC LED DRIVER RGLTR 200MA 24WQFN
Need more? Email Us
ECAD model for LM2754SQX
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 38TSSOP
Need more? Email Us
ECAD model for LT3791MPFE#PBF
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Lowest to $13.2997
ECAD model for LT8391AIFE#PBF
Texas Instruments
1.6MHz, 1A Constant Current Buck Regulator for Powering LEDs | IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $1.4545
ECAD model for LM3405XMK
Nexperia USA Inc.
IC LED DRVR LINEAR 20MA TO236AB
Lowest to $0.1826
ECAD model for NCR402TR
Power Integrations
LED Driver IC with TRIAC Dimming, Single-Stage PFC and Constant Current Control for Non-Isolated Applications | IC LED DRIVER OFFL DIM 12ESOP
Lowest to $1.4022
ECAD model for LNK460KG-TL
STMicroelectronics
Low voltage power supply down to 3 V | IC LED DRIVER LIN 100MA 24QSOP
Lowest to $1.2571
ECAD model for STP16CPC05PTR
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Need more? Email Us
ECAD model for MAX20053AAUD/V+

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention