EN
  • EN
  • DE

CPC5712U

Part No CPC5712U
Manufacturer IXYS
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 16SOP / Minimum External Components
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IXYS Integrated Circuits Division
Packaging Tube
Function Phone Line Monitor with Detectors (PLMD)
Number of Circuits 1
Supply Voltage (V) 3V ~ 5.5V
Current - Supply 1.72mA
Power (Watts) 50mW
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-SOP
Includes Fixed-Level Polarity Detector, Level Detector
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812021-CPC5712U
Ultra Librarian 3D Model Ultra Librarian CPC5712U CAD Model

Description

The CPC5712U is an SMD mounted phone line monitor with detectors (PLMD) from IXYS Integrated Circuits Division.

  • Power: 50mW
  • Features: Fixed-level polarity detector, level detector
  • Circuits: 1
  • Current Supply: 1.72mA
  • Supplier Device Package: 16-SOP
  • Temperature Range: -40°C to 85°C
  • Manufacturer Package: 16-SSOP
  • Product Popularity: Low
  • Manufacturer Pack Quantity: 100
  • MSL Level: 1 (Unlimited)
  • Supply Voltage Range: 3V to 5.5V

You May Also Be Interested in

Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us
Infineon Technologies
Lowest to $5.6191
Infineon Technologies
Lowest to $85.6225
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Others
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1161 $50.2245
110+ $0.9158 $100.7380
170+ $0.8871 $150.8070
235+ $0.8585 $201.7475
305+ $0.8299 $253.1195
405+ $0.7441 $301.3605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess