Products specifications Report Issue?

Categories Relays
Manufacturer IXYS
Packaging Reel - TR
Status Active
Circuit DPST (2 Form A)
Output Type AC, DC
Max On Resistance 16 Ohm
Load Current 120mA
Voltage - Input 1.2VDC
Voltage - Load 0 to 60 V
Mounting SMD (SMT)
Termination Style Gull Wing
Case / Package 8-SOIC
Relay Type Relay
Win Source Part Number 1030002-CPC2017NTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPC2017NTR CAD Model

Description

The CPC2017NTR is a single-pole, normally open (1-Form-A) Solid State Relay (SSR) manufactured by IXYS. This SSR is designed to provide reliable and efficient switching for a variety of applications, offering electrical isolation and long operational life compared to traditional electromechanical relays. It’s commonly used in industrial control systems, telecommunications equipment, and other applications where robust and silent switching is required.

Applications

  • Industrial Control Systems
  • Telecommunications Equipment
  • Security Systems
  • Instrumentation
  • Medical Equipment

Features

  • 1-Form-A Configuration: Single-pole, normally open configuration for simple on/off switching.
  • Opto-Isolation: Provides electrical isolation between the control and load circuits, enhancing safety and preventing interference.
  • Zero-Crossing Detection: Reduces electrical noise and extends relay life by switching at or near the zero-crossing point of the AC waveform.
  • High Load Voltage: Supports a wide range of load voltages, making it suitable for diverse applications.
  • Low On-Resistance: Minimizes power dissipation and heat generation, improving efficiency.
  • Surface Mount Package: Compact surface mount package for easy integration into PCB layouts.

Benefits

  • Increased Reliability: Solid-state design eliminates mechanical wear, resulting in a longer lifespan and reduced maintenance.
  • Silent Operation: Eliminates the audible clicking sound associated with electromechanical relays, making it suitable for noise-sensitive environments.
  • Electrical Isolation: Provides superior isolation between control and load circuits, enhancing safety and preventing damage from voltage transients.
  • Faster Switching Speed: Offers faster switching speeds compared to electromechanical relays, improving system responsiveness.
  • Reduced Power Consumption: Requires less power to operate compared to electromechanical relays, contributing to energy savings.

The IXYS CPC2017NTR Solid State Relay provides a robust and efficient solution for switching applications. Its opto-isolation, zero-crossing detection, and low on-resistance make it an excellent choice for demanding industrial, telecommunications, and medical applications requiring reliable and silent switching.

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 35A 48-660V
Need more? Email Us
ECAD model for CMRA6035
Sensata-Crydom
SSR RELAY SPST-NO 50A 24-280V
Need more? Email Us
ECAD model for CC2450W3U
Sensata-Crydom
SSR RELAY SPST-NO 3A 24-280V
Need more? Email Us
ECAD model for ED24C3R
Sensata-Crydom
SSR RELAY SPST-NO 30A 48-600V
Need more? Email Us
ECAD model for GNR30DCR
Sensata-Crydom
SSR RELAY SPST-NO 5A 1-48V
Need more? Email Us
ECAD model for ED06E5
Sensata-Crydom
SSR RELAY SPST-NO 65A 48-660V
Need more? Email Us
ECAD model for CMRD6065
Sensata-Crydom
SSR RELAY PANEL MOUNT IP20 60VDC
Need more? Email Us
ECAD model for DC60D100C
Sensata-Crydom
SSR RELAY SPST-NO 75A 80-530V
Need more? Email Us
ECAD model for A4875
Sensata-Crydom
SSR RELAY SPST-NO 3A 12-140V
Need more? Email Us
ECAD model for MP120D3

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention