EN
  • EN
  • DE

DD50S0L2A197

Part No DD50S0L2A197
Manufacturer ITT Cannon, LLC
Catalog D-Sub, D-Shaped Connectors - Assemblies
Description DSUB 50 F EURO G TIN / Position Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Mfr ITT Cannon, LLC
Series *
Package Bulk
Base Product Number DD50
Standard Package 1
MSL Level 1 (Unlimited)
Win Source Part Number 1337260-DD50S0L2A197
Ultra Librarian 3D Model Ultra Librarian DD50S0L2A197 CAD Model

Description

The DD50S0L2A197 is a D-subminiature connector manufactured by ITT Cannon, LLC. It is a 50-position, standard density D-sub connector featuring a solder cup termination and is designed for panel mounting. These connectors are commonly used for establishing reliable connections in various electronic applications, where data and power transmission are essential.

Applications:

  • Computer interfaces (e.g., serial, parallel ports)
  • Data acquisition systems
  • Industrial control equipment
  • Telecommunications equipment
  • Medical devices

Features:

  • 50 pins
  • Solder cup termination
  • Standard density D-sub connector
  • Panel mounting
  • Durable construction

Benefits:

  • Reliable data and power transmission
  • Easy to solder connections
  • Robust design for long-term performance
  • Suitable for various industrial and commercial applications
  • Standardized interface for compatibility

Additional Details:

The DD50S0L2A197 connector body is typically made of steel or plastic, depending on the specific requirements. The contacts are made of copper alloy with gold plating to ensure good conductivity and corrosion resistance. The solder cup termination allows for easy and secure connection of wires. D-sub connectors are widely used due to their robust design and reliable performance in harsh environments. The connector is designed to meet industry standards for D-sub connectors, ensuring compatibility with other devices. The 'DD' in the part number indicates that it is a standard density D-sub connector. It features a shell that provides EMI/RFI shielding in some applications. The current rating is typically around 5A per contact, and the voltage rating is up to 250V. It is suited for applications where a medium to high pin count is needed, offering a balance between size and connection density.

You May Also Be Interested in

Amphenol CONEC
CONN D-SUB PLUG 9POS VERT SOLDER
Need more? Email Us
ITT Cannon, LLC
CONN MICRO-D RCPT 21POS R/A SLDR
Need more? Email Us
HARTING
CONN D-SUB HD RCPT 78P SLDR CUP
Need more? Email Us
ITT Cannon, LLC
CONN MICRO-D RCPT 31POS R/A SLDR
Need more? Email Us
HARTING
CONN D-SUB HD PLG 44POS R/A SLDR
Need more? Email Us
Amphenol
CONN D-SUB PLUG 15POS R/A SOLDER
Need more? Email Us
Glenair, Inc.
CONN MICRO-D PLUG 9POS R/A SLDR
Need more? Email Us
Glenair, Inc.
CONN MICRO-D RCPT 25POS R/A SLDR
Need more? Email Us
ITT Cannon, LLC
CONN MICRO-D RCPT 25POS R/A SLDR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess