EN
  • EN
  • DE

CB3-22-14P0

Part No CB3-22-14P0
Manufacturer ITT Cannon, LLC
Catalog Circular Connectors
Description Itt Cannon Cab 19C 19#16 Pin Recp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051301-CB3-22-14P0
Categories Circular Connectors
Manufacturer ITT Cannon, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CB3-22-14P0 CAD Model

Description

The CB3-22-14P0 is a circular connector manufactured by ITT Cannon, LLC. As part of the CB series, it's engineered to provide a dependable and secure interconnection solution for various applications. These connectors are designed for ease of use and durability in demanding environments.

Applications:

  • Industrial equipment: Used in machinery, control panels, and automation systems where a reliable and secure connection is required.
  • Medical devices: Employed in medical equipment and instrumentation due to their reliability and safety features.
  • Telecommunications: Integrated in communication systems and infrastructure for connecting various components.
  • Instrumentation and measurement: Utilized in test equipment and measurement devices where accurate and stable connections are essential.
  • Robotics: Found in robotic systems for connecting sensors, actuators, and control units.

Features:

  • Bayonet coupling: Provides quick and easy connection and disconnection.
  • Polarization: Ensures proper alignment and prevents mismating.
  • Contact protection: Recessed contacts minimize the risk of damage during handling.
  • Variety of contact arrangements: Available in various pin configurations to meet different application requirements.
  • Durable construction: Made from robust materials for long-lasting performance.
  • Operating temperature range: Designed to operate reliably within a specified temperature range.

Benefits:

  • Fast and easy connections: Bayonet coupling allows for quick and efficient mating and unmating.
  • Secure connection: Ensures a reliable and stable electrical connection.
  • Reduced risk of damage: Recessed contacts protect against accidental bending or breakage.
  • Versatile application: Suitable for a wide range of industries and applications.
  • Long-term reliability: Durable construction ensures years of dependable service.
  • Easy maintenance: Simple design facilitates easy inspection and maintenance.

Additional Details:

The CB3-22-14P0 connector's specific contact arrangement includes the number and type of pins, which determines its compatibility with different signal and power requirements. The connector's shell size influences its overall dimensions and mounting requirements. The materials used in its construction, such as the shell material and contact plating, affect its durability and resistance to environmental factors. The operating voltage and current ratings are crucial for ensuring safe and reliable operation. The connector's dimensions, including the panel cutout size and mounting hole spacing, are essential for proper installation. ITT Cannon's datasheet provides detailed information on the connector's electrical characteristics, mechanical properties, and environmental performance.

You May Also Be Interested in

Switchcraft Inc.
CONN RCPT FMALE 4P GOLD SLDR CUP / 4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
Molex, LLC
2.54mm 0.64mm Width H-DAC 64 High Density Automotive Crimp Housing Dual Row 12 Circuits
Lowest to $0.8945
Amphenol Industrial Operations
Star-Line Series Circular Connector Receptacle 4 Position Pin Contact Cable Mount
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG MALE 4P SILV SLDR CUP / 4 Position Circular Connector Plug, Male Pins Solder Cup
Need more? Email Us
Bulgin
CONN RCPT HSG MALE 10POS INLINE / 10 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT MALE 12POS GOLD CRIMP / 12 Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
TE Connectivity
Connector Circular Receptacle 61 Position Pin Crimp Straight Flange Mount 61 Terminal 1 Port
Need more? Email Us
TE Connectivity
RECP ASSY / Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
Bulgin
CONTACT PIN 18-20AWG CRIMP 1=10 / Pin Contact 18-20 AWG Size Crimp Nickel
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess