EN
  • EN
  • DE

A2499001150

Part No A2499001150
Manufacturer ITT Cannon, LLC
Catalog Circular Connectors - Accessories
Description GASKET FOR NPD AND NPS S0041
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Accessories
Mfr ITT Cannon, LLC
Series Powerlock
Package Bulk
Product Status Active
Accessory Type Gasket
For Use With/Related Products Powerlock Panel Connectors
Material Neoprene
Color Black
Base Product Number A2499
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 4016.93.5050
Win Source Part Number 764341-A2499001150
Ultra Librarian 3D Model Ultra Librarian A2499001150 CAD Model

Description

The A2499001150 is a gasket accessory for Powerlock panel connectors from ITT Cannon, LLC.

  • Material: Neoprene
  • Color: Black
  • Connector Type: Powerlock panel connectors
  • Package Quantity: 1 pc
  • MSL Level: 1 (unlimited)
  • ECCN: EAR99
  • HTSUS Code: 4016.93.5050
  • Status: Active

You May Also Be Interested in

Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Hirose Electric Co Ltd
CONN COVER 13 SILVER
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
HARTING
CONN LOCKNUT M16 SILVER
Need more? Email Us
Amphenol PCD
CONN PROTECTIVE COVER 36 OLIVE
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess