EN
  • EN
  • DE

192900-0557

Part No 192900-0557
Manufacturer ITT Cannon, LLC
Catalog Circular Connectors
Description TRI N PLUG M PLAS 0-19 / Position Circular Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Housings
Mfr ITT Cannon, LLC
Series *
Package Bulk
Base Product Number 19290
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8180
Other Names 192900-0557PG,2266-192900-0557
Standard Package 1
Win Source Part Number 1036325-192900-0557
Ultra Librarian 3D Model Ultra Librarian 192900-0557 CAD Model

Description

The 192900-0557 is a circular connector manufactured by ITT Cannon, LLC. It's part of their broader range of connectors designed for robust and reliable performance in demanding environments. This connector is engineered to provide secure and stable connections in various industrial and commercial applications.

Applications

  • Industrial automation equipment
  • Aerospace applications
  • Military and defense systems
  • Transportation systems (rail, automotive)
  • Medical equipment

Features

  • Rugged construction for harsh environments
  • High pin count for complex signal transmission
  • Sealed design to prevent ingress of dust and moisture
  • EMI/RFI shielding to protect against electromagnetic interference
  • Polarization to prevent mismating

Benefits

  • Reliable connections in demanding conditions
  • Versatile solution for a wide range of applications
  • Increased system uptime due to robust design
  • Reduced signal noise and interference
  • Easy and error-free mating

Additional Details

The 192900-0557 circular connector is typically constructed from durable materials such as aluminum or stainless steel to withstand harsh environments, including extreme temperatures, vibration, and shock. The sealed design ensures protection against dust and moisture, making it suitable for outdoor and industrial applications. EMI/RFI shielding minimizes electromagnetic interference, ensuring signal integrity in sensitive applications. The connector features a high pin count, allowing for the transmission of complex signals. Polarization prevents mismating, ensuring proper connection and preventing damage to equipment. The 192900-0557 is a reliable and versatile connector solution for a wide range of applications requiring robust and secure connections. It is designed to meet industry standards for performance and reliability. The specific pin configuration and electrical characteristics will vary depending on the exact model and intended use, so consulting the datasheet is recommended for detailed specifications.

You May Also Be Interested in

Phoenix Contact
Circular Metric Connectors SACC-DSI-MS-8CON- L1 80/SCO SH
Lowest to $64.8151
TE Connectivity
Connector Circular Receptacle 61 Position Pin Crimp Straight Flange Mount 61 Terminal 1 Port
Need more? Email Us
Switchcraft Inc.
CONN RCPT FMALE 4P GOLD SLDR CUP / 4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
Bulgin
CONN RCPT HSG MALE 10POS INLINE / 10 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell
Need more? Email Us
Cinch Connectivity Solutions
CONN RCPT MALE 5POS GOLD CRIMP / 5 (Power) Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
Amphenol Industrial Operations
Star-Line Series Circular Connector Receptacle 4 Position Pin Contact Cable Mount
Need more? Email Us
Amphenol Sine Systems Corp
CONN RCPT HSNG MALE 9POS PNL MNT / 9 Position Circular Connector Receptacle Housing Panel Mount
Lowest to $10.4280
TE Connectivity
CONN PLUG FMALE 3POS GOLD SCREW / 3 Position Circular Connector Plug, Female Sockets Screw
Lowest to $8.2046
Bulgin
CONTACT PIN 18-20AWG CRIMP 1=10 / Pin Contact 18-20 AWG Size Crimp Nickel
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess