EN
  • EN
  • DE

IT8772E/EX

Part No IT8772E/EX
Manufacturer ITE
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ITE
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826385-IT8772E/EX
Ultra Librarian 3D Model Ultra Librarian IT8772E/EX CAD Model

Description

The IT8772E/EX is an I/O controller chip from ITE Tech. Typically used as a Super I/O in desktop motherboards, it is an LPC (Low Pin Count) interface device providing hardware monitoring, fan control, and legacy I/O functionality. It enables the motherboard to monitor system temperatures, voltages, and fan speeds for stable and efficient operation. The '/EX' likely indicates a specific variant or revision of the IT8772E.

Applications

  • Desktop PC Motherboards: Core component for I/O functions, monitoring, and fan control.
  • Embedded Systems: May be utilized in some embedded applications that require similar I/O and monitoring capabilities.
  • Industrial PCs: Could be present in some Industrial PC designs for legacy I/O and system management.

Features

  • Hardware Monitoring: Monitors voltages, temperatures (CPU, system), and fan speeds.
  • Fan Control: PWM fan control for multiple fans, allowing for dynamic speed adjustment based on temperature.
  • LPC Interface: Low Pin Count interface for communication with the system chipset.
  • GPIO: General Purpose Input/Output pins for flexible system configuration.
  • Serial Ports: Supports legacy serial ports (UARTs).
  • Keyboard and Mouse Controller: Integrates a PS/2 keyboard and mouse controller.

Benefits

  • Improved System Stability: Early detection of potential issues through hardware monitoring.
  • Optimized Cooling: Intelligent fan speed control minimizes noise while maintaining safe operating temperatures.
  • Energy Efficiency: Reduced power consumption through efficient fan control.
  • Simplified System Management: Provides a single chip solution for multiple I/O and monitoring functions.
  • Legacy Device Support: Support for legacy serial devices.

Additional Details

The IT8772E/EX utilizes the LPC bus to communicate with the chipset. It requires specific drivers for the operating system to function correctly. Actual sensors and voltage rails monitored may vary depending on the specific motherboard design. Consult the motherboard's manual and the IT8772E/EX datasheet for detailed specifications and configuration information. The '/EX' suffix might indicate variations in pinout, supported features, or other specifications; therefore, the datasheet should be consulted for precise details.

You May Also Be Interested in

Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9383 $58.7660
48+ $2.4105 $115.7040
75+ $2.3354 $175.1550
103+ $2.2603 $232.8109
133+ $2.1853 $290.6449
177+ $1.9589 $346.7253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,300 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess